EN
  • EN
  • DE

OP27BRC/883C

Part No OP27BRC/883C
Manufacturer Analog Devices Inc.
Catalog OEM Parts (O - R)
Description Low-Noise Precision High-Speed Operational Amplifier 20-LCCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Common Mode Rejection Ratio 106 dB
Gain Bandwidth Product 5 MHz
Input Offset Voltage (Vos) 60 µV
Max Dual Supply Voltage 18 V
Maximum Operating Temperature 125 °C
Min Dual Supply Voltage 4.5 V
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Elements 1
Number of Pins 20
Power Dissipation 140 mW
Power Supply Rejection Ratio (PSRR) 120 dB
RoHS Non-Compliant
Slew Rate 2.8 V/µs
Voltage Gain 120 dB
Win Source Part Number 1083209-OP27BRC/883C
Categories OEM Parts(O-R)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OP27BRC/883C CAD Model

Description

The OP27BRC/883C is a high-precision operational amplifier from Analog Devices Inc., designed to offer exceptional performance for systems requiring the utmost accuracy and stability. This operational amplifier is a part of the distinguished OP27 series, which is widely recognized for setting industry standards in low-noise and high-speed precision amplification.

Key Features

  • Low Noise Performance: With a low noise voltage of only 3 nV/√Hz at 1 kHz, the OP27BRC/883C is an excellent choice for applications that require minimal signal distortion and high fidelity.
  • High Gain Bandwidth: This op-amp features a gain bandwidth product of 8 MHz, allowing for high-speed signal processing without sacrificing precision.
  • Stable Over Temperature: The OP27BRC/883C is characterized for performance over the full military temperature range, ensuring reliable operation under extreme conditions.
  • Low Offset Voltage: It offers an ultra-low input offset voltage of 10 µV max at 25°C, which minimizes errors in high-precision circuits.
  • Low Input Bias Current: The input bias current is typically 10 nA, which is beneficial for high-impedance sources and precision integrators.

Applications

The precision and robustness of the OP27BRC/883C make it suitable for a wide range of applications, including:

  • Instrumentation amplifiers
  • Precision data systems
  • High-quality audio equipment
  • Medical imaging systems
  • Professional test and measurement equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the OP27BRC/883C is no exception. This product is manufactured to meet the stringent requirements of the military standards, ensuring high reliability and performance consistency. Whether used in commercial, industrial, or military-grade applications, the OP27BRC/883C stands out as a top choice for designers who cannot afford to compromise on precision and stability.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Intel
Lowest to $18.4668
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
KOA Speer
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess