Product Overview: OP213FS-REEL7
The OP213FS-REEL7 is a high-precision operational amplifier (op-amp) manufactured by Analog Devices Inc., a leader in the semiconductor industry. This op-amp is designed for a wide array of applications requiring accurate signal amplification, including test and measurement systems, medical devices, and industrial process controls.
Key Features
- Low Offset Voltage: The OP213FS-REEL7 boasts a very low input offset voltage, which greatly reduces the error in signal processing and makes it ideal for high-precision applications.
- Low Noise: It exhibits low noise performance, ensuring a clean amplification of the input signal without introducing significant additional noise, which is critical for sensitive electronics and instrumentation.
- High Gain Bandwidth: With a high gain bandwidth product, this op-amp can handle a wide range of frequencies, making it versatile for various signal processing tasks.
- Single or Dual Supply Operation: It can operate from a single supply or dual supplies, providing flexibility in different circuit configurations and simplifying power supply design.
Applications
The OP213FS-REEL7 is suitable for a variety of applications, including:
- Precision data systems
- Instrumentation amplifiers
- Active filters
- Buffer amplifiers
- Medical and healthcare equipment
Product Specifications
| Parameter |
Value |
| Number of Channels |
1 |
| Supply Voltage (Min) |
±2.5 V |
| Supply Voltage (Max) |
±18 V |
| Operating Temperature Range |
-40°C to +85°C |
| Package/Case |
SOIC-8 |
Ordering Information
The OP213FS-REEL7 comes in a reel package, facilitating its integration into automated manufacturing processes. Its packaging ensures safe transportation and handling, making it convenient for large-scale production needs.