The OP14CP is a precision, low-power operational amplifier (op-amp) manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This op-amp is part of the OP14 series, which is renowned for its stable and robust performance in a wide range of electronic applications.
Key Features
- High Precision: The OP14CP offers excellent accuracy and stability, making it ideal for precision instrumentation and data acquisition systems.
- Low Power Consumption: Designed with energy efficiency in mind, this op-amp operates with low quiescent current, which is beneficial for battery-powered devices and energy-sensitive applications.
- Wide Supply Range: It can operate from a single supply or dual supplies, accommodating a broad range of voltages and providing flexibility in various circuit designs.
- Low Offset Voltage: The device features a low input offset voltage, which minimizes error and enhances overall system accuracy.
- Low Noise: With its low noise performance, the OP14CP is suitable for audio and other sensitive applications where signal integrity is paramount.
Applications
The versatile nature of the OP14CP makes it suitable for a multitude of applications, including:
- Instrumentation amplifiers
- Precision filters
- Analog-to-digital converter circuits
- Battery-powered devices
- Process control systems
- Medical equipment
Technical Specifications
| Parameter |
Value |
| Number of Channels |
1 |
| Input Offset Voltage |
150 µV Max |
| Input Bias Current |
20 nA Max |
| Operating Supply Voltage |
±3 V to ±15 V |
| Quiescent Current |
500 µA |
| Package / Case |
DIP-8 |
The OP14CP is a testament to Analog Devices Inc.'s commitment to providing high-quality components that meet the rigorous demands of modern electronic systems. With its precision, low power, and reliability, the OP14CP is an excellent choice for designers looking to enhance the performance of their circuits.