Product Overview: OP113ESZ from Analog Devices Inc.
The OP113ESZ is a precision operational amplifier manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This high-performance op-amp is designed to cater to a wide array of applications that require low noise, high speed, and precision signal processing. With its exceptional features, the OP113ESZ stands out as a reliable component for professional electronic designs.
Key Features
- Low Noise Performance: The OP113ESZ is engineered to provide ultra-low noise operations, making it an ideal choice for sensitive audio applications and instrumentation that demand high signal integrity.
- High Precision: With its precision specifications, this operational amplifier ensures accurate signal amplification and processing, leading to enhanced performance in precision circuits.
- Wide Bandwidth: It offers a wide bandwidth that allows it to handle a range of frequencies without compromising the quality of the signal, ensuring versatility in its use across various applications.
- Stable Operation: The device is designed for stability and reliability, which is critical in maintaining consistent performance over time and in different environmental conditions.
Applications
The OP113ESZ is suitable for a variety of applications, including:
- High-quality audio equipment
- Precision data acquisition systems
- Active filters and signal conditioning
- Medical instrumentation
- Professional mixing and recording equipment
Technical Specifications
The OP113ESZ comes with a set of technical specifications that ensure its adaptability and performance in demanding environments:
- Supply Voltage: ±15V
- Input Offset Voltage: 75 µV max
- Input Bias Current: 0.4 nA max
- Offset Voltage Drift: 0.6 µV/°C
- Bandwidth: 4 MHz
- Slew Rate: 13 V/µs
- Operating Temperature Range: -40°C to +85°C
With its exceptional blend of low noise, high precision, and wide bandwidth, the OP113ESZ from Analog Devices Inc. is a versatile and dependable choice for professionals seeking an operational amplifier that delivers consistent and high-quality performance.