EN
  • EN
  • DE

MUX24EPZ

Part No MUX24EPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 4X1 16DIP / Analog Multiplexer Dual 4:1 16-Pin PDIP N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Part Status Obsolete(EOL)
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Maximum) 300 Ohm
Channel-to-Channel Matching (ΔRon) 21 Ohm
Switch Time (Ton, Toff) (Maximum) 2μs, 400ns
Channel Capacitance (CS(off), CD(off)) 2.5pF, 7pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -70dB @ 500kHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 790282-MUX24EPZ
Popularity Medium
Supply and Demand Status Limited
Family Name MUX24
Introduction Date October 26, 1995
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MUX24EPZ CAD Model

Description

Analog Devices Inc. MUX24EPZ Overview

The MUX24EPZ from Analog Devices Inc. is a highly integrated, high-performance 24-channel multiplexer (mux) designed to cater to the demanding requirements of precision data acquisition systems. This component is part of a family of devices that combine advanced design techniques and manufacturing to deliver superior switching performance and outstanding value to users.

Key Features

  • Precision Performance: The MUX24EPZ offers exceptional accuracy and low signal distortion, making it an ideal choice for precision applications such as medical instrumentation, industrial process controls, and data logging systems.
  • High Channel Count: With 24 single-ended channels, this device allows for significant expansion of input signal capacity without the need for additional components, saving space and cost.
  • Low On-Resistance: The low on-resistance of the internal switches ensures minimal signal loss and low insertion loss, which is critical for maintaining signal integrity in sensitive analog applications.
  • Low Charge Injection: The MUX24EPZ has been engineered to minimize charge injection, reducing the impact of switching on the signal path and thus preserving the quality of the transmitted signal.
  • Single Supply Operation: It operates on a single 5V supply, simplifying power management in system design.
  • Wide Operating Temperature Range: The device is specified for operation over the extended industrial temperature range, making it suitable for use in harsh environments.

Applications

The MUX24EPZ is versatile and can be used in a variety of applications, including:

  • Data Acquisition Systems
  • Medical Instrumentation
  • Industrial Control Systems
  • Automatic Test Equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The MUX24EPZ is built to meet stringent standards, ensuring consistent performance and durability for the lifetime of the product. The device is available in a compact, surface-mount package that is RoHS compliant and compatible with modern PCB assembly processes.

Conclusion

The MUX24EPZ from Analog Devices Inc. represents a blend of precision, performance, and versatility, offering designers a robust solution for complex multiplexing challenges. Its high channel count, low on-resistance, and low charge injection make it an excellent choice for applications requiring accurate signal management without compromising on quality.

You May Also Be Interested in

Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8764 $62.6292
7+ $17.1295 $119.9065
11+ $16.5941 $182.5351
15+ $16.0588 $240.8820
19+ $15.5236 $294.9484
25+ $13.9177 $347.9425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess