EN
  • EN
  • DE

MUX16ET

Part No MUX16ET
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 16X1 28CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Mounting Type Through Hole
Package / Case 28-CDIP (0.600", 15.24mm)
Supplier Device Package 28-CDIP
Base Product Number MUX16
Standard Package 12 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 646007-MUX16ET
Ultra Librarian 3D Model Ultra Librarian MUX16ET CAD Model

Description

Product Overview: MUX16ET by Analog Devices Inc.

The MUX16ET, crafted by the renowned Analog Devices Inc., is a cutting-edge multiplexer that stands out for its high precision and robust performance in signal routing applications. This device is designed to cater to the needs of advanced electronic systems that require the efficient management of multiple analog signals.

Key Features

  • Channel Configuration: The MUX16ET boasts a 16-channel configuration, offering designers the flexibility to route numerous signals through a single device. This makes it an ideal solution for space-constrained applications.
  • Low On-Resistance: With its low on-resistance, the MUX16ET ensures minimal signal distortion, providing a clear and unaltered path for analog signals to pass through.
  • High Off-Isolation: The device features high off-isolation, preventing signal leakage between channels and maintaining signal integrity across the entire system.
  • Single Supply Operation: Operating on a single supply voltage, the MUX16ET simplifies power management within the system, making it more efficient and easier to integrate into various designs.
  • Wide Voltage Range: It accommodates a wide range of input signal voltages, ensuring compatibility with a multitude of analog sources and providing designers with greater versatility in their applications.

Applications

The MUX16ET is well-suited for a variety of applications, including data acquisition systems, test equipment, and process control environments. Its ability to handle multiple signal inputs makes it an essential component for systems that require multiplexing for analog-to-digital conversion or for routing signals to different processing units.

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the MUX16ET is no exception. It is built to meet stringent industry standards, ensuring long-term reliability and performance in even the most demanding conditions.

Conclusion

In conclusion, the MUX16ET from Analog Devices Inc. is a versatile and efficient solution for managing multiple analog signals in high-performance electronic systems. Its robust feature set and reliable design make it an excellent choice for engineers looking to streamline their signal routing needs.

You May Also Be Interested in

Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.7329 $80.1987
6+ $21.9348 $131.6088
9+ $21.2492 $191.2428
12+ $20.5638 $246.7656
15+ $19.8784 $298.1760
20+ $17.8219 $356.4380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess