EN
  • EN
  • DE

MUX08EQ

Part No MUX08EQ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 8-Chan/dual 4-Chan JFET Analog Multiplexers(Overvoltage & Power Supply loss Protected)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Number of Circuits 1
On-State Resistance (Maximum) 300 Ohm
Channel-to-Channel Matching (ΔRon) 21 Ohm
Switch Time (Ton, Toff) (Maximum) 2μs, 400ns
Channel Capacitance (CS(off), CD(off)) 2.5pF, 7pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -70dB @ 500kHz
Operating Temperature Range -25°C ~ 85°C (TA)
Package 16-CDIP (0.300", 7.62mm)
Manufacturer Package 16-CDIP
RoHS State Request Verification
Win Source Part Number 1228691-MUX08EQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name MUX08
Introduction Date October 26, 1995
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MUX08EQ CAD Model

Description

The MUX08EQ is a high-performance, 8-channel analog multiplexer from Analog Devices Inc., a leading global manufacturer of precision high-performance integrated circuits used in analog and digital signal processing applications. This multiplexer is designed to provide precise and reliable signal routing for a variety of applications, including data acquisition systems, process controls, and medical equipment.

Key Features

  • Channel Configuration: The MUX08EQ offers an 8:1 single-ended channel configuration, allowing users to select any one of the eight available inputs to be routed to a single output.
  • Low On-Resistance: The low on-resistance of the MUX08EQ ensures minimal signal distortion and maintains signal integrity, providing high accuracy in measurements and signal processing.
  • Low Crosstalk and Off Isolation: The device features excellent crosstalk and off isolation characteristics, reducing the potential for signal interference between channels and ensuring that signals are kept separate and distinct.
  • Single or Dual Supply Operation: The MUX08EQ can be operated from a single supply ranging from +15V to +36V, or a dual supply of ±15V to ±18V, providing flexibility for various system designs.
  • Break-Before-Make Switching: This feature prevents momentary shorting when switching between channels, thus protecting the device and the signals being processed.
  • ESD Protection: The multiplexer is equipped with electrostatic discharge protection, enhancing its robustness and reliability in harsh environments.

Applications

The MUX08EQ is suitable for a wide range of applications, including:

  • Data acquisition systems
  • Test equipment
  • Process control systems
  • Medical diagnostic equipment
  • Battery-powered systems
  • Communication systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the MUX08EQ is no exception. The device is rigorously tested to meet stringent industry standards, ensuring long-term performance and stability in your critical applications.

For more detailed specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess