The MUX08AQ/883C is a high-performance, 8-channel analog multiplexer from Analog Devices, Inc., a leading global manufacturer of precision high-performance integrated circuits used in analog and digital signal processing applications. This robust component is designed to meet the stringent requirements of military-grade specifications, offering unparalleled reliability and precision in the most demanding environments.
Key Features
- Military Grade: The MUX08AQ/883C is compliant with military specifications, ensuring operation under extreme conditions.
- High Performance: With a low on-resistance and on-resistance matching between channels, this multiplexer ensures minimal signal distortion and high accuracy.
- Low Leakage Current: The device features a low off-channel leakage current, which is critical for maintaining signal integrity in sensitive applications.
- Single or Dual Supply Operation: It can operate from a single supply range of ±15V or dual supplies of ±15V, giving designers flexibility in various circuit configurations.
Applications
The MUX08AQ/883C is ideal for use in a variety of high-end applications where performance and reliability are non-negotiable. These applications include military and aerospace systems, secure communications, precision instrumentation, and other mission-critical analog signal routing applications.
Technical Specifications
Parameter
Value
Number of Channels
8
Supply Voltage (Single)
±15V
Supply Voltage (Dual)
±15V
On-Resistance (Max)
100Ω
Off-Channel Leakage Current (Max)
10nA at +25°C
Operating Temperature Range
-55°C to +125°C
In summary, the MUX08AQ/883C by Analog Devices Inc. is a superior choice for engineers looking for a reliable and precise analog multiplexer that meets military specifications. Its robust design and high performance make it an essential component in any high-stakes application where failure is not an option.