EN
  • EN
  • DE

MAXM17635AMG+T

Part No MAXM17635AMG+T
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description MAXM17635 4.5V TO 36V INPUT 2A A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203801-MAXM17635AMG+T
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Power Supplies - Board Mount DC DC Converters
Series Himalaya
Product Status Active
Type Non-Isolated PoL Module
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 36V
Voltage - Output 1 0.9 ~ 12V
Applications ITE (Commercial)
Ultra Librarian 3D Model Ultra Librarian MAXM17635AMG+T CAD Model

Description

Product Overview: MAXM17635AMG+T by Analog Devices Inc.

The MAXM17635AMG+T is a highly integrated, high-efficiency, synchronous step-down DC-DC power module from Analog Devices Inc., designed to deliver robust performance in a compact package. This power solution simplifies the design process for a wide range of applications by integrating the inductor, switches, controller, and compensation in a single system-in-package (SiP). Its versatility makes it ideal for space-constrained applications that require a reliable power source.

Key Features

  • Input Voltage Range: The module operates over a wide input voltage range of 4.5V to 36V, making it suitable for various industrial, automotive, and telecommunications power systems.
  • Output Voltage Range: It provides an adjustable output voltage from 0.9V to 12V, accommodating a broad spectrum of low-voltage electronics.
  • High Efficiency: The MAXM17635AMG+T is optimized for high efficiency, which translates to reduced heat generation and improved reliability of the end application.
  • Integrated Components: With an inductor and power switches included, this module reduces external component count, saving board space and simplifying the overall design process.
  • Thermal Management: The module's excellent thermal performance ensures stability and longevity even in environments with limited airflow or elevated temperatures.
  • Protection Features: It comes with built-in over-temperature, over-current, and under-voltage lockout protections, safeguarding the system against common electrical faults.

Applications

The MAXM17635AMG+T is a versatile power solution that can be used in a variety of applications, including:

  • Industrial automation and control systems
  • Automotive electronics and infotainment systems
  • Telecommunications equipment
  • Point-of-load power supplies
  • Space-constrained applications requiring a compact power source

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the MAXM17635AMG+T is no exception. It is manufactured to meet high standards, ensuring consistent performance and reliability for critical applications. The module is available in a compact, 32-pin (5mm x 5mm) TQFN package, which is RoHS compliant and suitable for automated assembly processes, facilitating ease of integration into a wide array of product designs.

With its integrated approach and robust feature set, the MAXM17635AMG+T from Analog Devices Inc. represents a comprehensive power management solution that can help streamline product development and enhance system reliability.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8878 $63.5512
8+ $13.0362 $104.2896
12+ $12.6288 $151.5456
17+ $12.2214 $207.7638
22+ $11.8140 $259.9080
29+ $10.5919 $307.1651
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 630 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess