Product Overview
The MAXM17514ALI+T from Analog Devices Inc. is a high-performance, easy-to-use, integrated step-down power module that delivers up to 3.5A of continuous output current. It operates over a wide input voltage range of 4.5V to 42V, which makes it suitable for a variety of applications including industrial, automotive, communications, and consumer electronics.
Key Features
- Wide Input Voltage Range: The module supports a broad input voltage range from 4.5V to 42V, making it adaptable to various supply levels.
- High Output Current: It is capable of delivering up to 3.5A of continuous output current, ensuring sufficient power for demanding applications.
- Integrated Inductor: The MAXM17514ALI+T includes an integrated inductor which simplifies design and reduces external component count.
- High Efficiency: Designed for high efficiency, the power module helps in reducing power loss and heat generation in the system.
- Compact Footprint: Its small size and surface-mount package allow for a compact design, saving valuable board space.
- Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to meet specific application requirements.
- Thermal Protection: The device includes thermal shutdown protection to safeguard against overheating and potential damage.
- Overcurrent Protection: Built-in overcurrent protection ensures the longevity and reliability of both the module and the application it powers.
Applications
The versatility of the MAXM17514ALI+T makes it an ideal choice for a wide range of applications. It is particularly well-suited for use in:
- Industrial Control Systems
- Automotive Infotainment and Telematics
- Telecommunications Equipment
- Point-of-Load Applications
- Portable Devices
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality and the MAXM17514ALI+T is no exception. The module is designed to meet the rigorous standards required for industrial and automotive applications, ensuring both performance and reliability.
With its combination of features, the MAXM17514ALI+T power module from Analog Devices Inc. represents a robust power management solution that can streamline the design process and enhance the performance of a wide array of electronic systems.