EN
  • EN
  • DE

MAX6887FETE+T

Part No MAX6887FETE+T
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 6 CHANNEL 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201923-MAX6887FETE+T
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Power Management (PMIC) Supervisors
Package Tape & Reel (TR)
Product Status Active
Type Multi-Voltage Supervisor
Voltage - Threshold 6 Selectable Threshold Combinations
Output Open Drain or Open Collector
Reset Timeout 180ms Minimum
Operating Temperature -40°C ~ 85°C (TA)
Ultra Librarian 3D Model Ultra Librarian MAX6887FETE+T CAD Model

Description

The MAX6887FETE+T is a sophisticated, high-performance power-supply sequencing and monitoring IC from the renowned manufacturer Analog Devices Inc. This device is designed to enhance the reliability and functionality of complex electronic systems that require multiple power supplies, such as servers, telecommunications equipment, and data storage systems.

Key Features

  • Advanced Power Sequencing: The MAX6887FETE+T ensures that multiple power supplies are turned on and off in a precise, programmable sequence, preventing damage to sensitive components and improving system stability.
  • Multiple Voltage Monitoring: This IC can monitor several voltage rails simultaneously, providing real-time feedback on the health of the power supplies and enabling rapid response to any voltage anomalies.
  • Programmable Watchdog Timer: The built-in watchdog timer serves as an additional layer of protection, resetting the system in the event of a software or hardware malfunction.
  • Non-Volatile Memory: With its integrated non-volatile memory, the MAX6887FETE+T can store user-defined configurations, ensuring that the device maintains the desired settings even after power cycling.
  • Compact Packaging: Offered in a compact TQFN-16 package, the MAX6887FETE+T saves valuable board space and is suitable for high-density applications.

Applications

The versatility of the MAX6887FETE+T makes it ideal for a wide range of applications, including:

  • Networking and Telecommunications
  • Server and Data Center Infrastructure
  • Storage Systems
  • Industrial Control Systems

Technical Specifications

The MAX6887FETE+T operates over a wide temperature range and offers robust features that ensure system integrity:

  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage Range: 2.7V to 5.5V
  • Package Type: 16-TQFN (4x4)

For engineers and system designers seeking a reliable power-supply sequencing solution, the MAX6887FETE+T by Analog Devices Inc. offers the perfect blend of performance, flexibility, and compactness. Its advanced features and robust design make it an essential component for managing complex power systems in today's advanced electronic devices.

You May Also Be Interested in

SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
IC POWER
Lowest to $0.8732
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess