EN
  • EN
  • DE

MAX4891ETJ+

Part No MAX4891ETJ+
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC ETHERNET SWITCH OCTAL 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168827-MAX4891ETJ+
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Interface Analog Switches - Special Purpose
Package Tube
Product Status Active
Applications Networking
Switch Circuit SPDT
On-State Resistance (Max) 5.5Ohm
Voltage - Supply, Single (V+) 3V ~ 3.6V
-3db Bandwidth 650MHz
Ultra Librarian 3D Model Ultra Librarian MAX4891ETJ+ CAD Model

Description

Product Overview: MAX4891ETJ+ from Analog Devices Inc.

The MAX4891ETJ+ is a high-performance, low-voltage, quad SPDT (Single Pole Double Throw) switch IC designed and manufactured by Analog Devices Inc. This versatile component is a perfect fit for applications that require routing of high-speed differential signals with minimal signal distortion and attenuation.

Key Features

  • Low-Voltage Operation: The device operates at a supply voltage range of 2.7V to 3.6V, which makes it suitable for battery-powered and portable applications.
  • High Bandwidth: With a bandwidth greater than 200MHz, the MAX4891ETJ+ can handle high-speed signals without significant loss, ensuring integrity in data transmission.
  • Low Crosstalk: The switch has been designed to minimize crosstalk, a critical feature for maintaining signal quality in multiplexed signal environments.
  • Low On-Resistance: The on-resistance (RON) of the switch is typically 4Ω, which helps to reduce power loss and improve overall efficiency.
  • Ease of Control: The switch control inputs are compatible with TTL and CMOS levels, allowing for easy integration with a wide range of control logic circuits.
  • Multiple Switching Configurations: The quad SPDT configuration provides flexibility in routing audio, video, or other differential signals.
  • ESD Protection: The device is equipped with ESD protection circuitry, safeguarding it against electrostatic discharge events.
  • Compact Package: The MAX4891ETJ+ is offered in a 32-pin TQFN package with an exposed pad, which is ideal for space-constrained applications.

Applications

The MAX4891ETJ+ is an excellent choice for a variety of applications, including:

  • Cellular Phones
  • Notebook Computers
  • Audio and Video Signal Routing
  • PCMCIA Cards and USB 2.0 High-Speed Data Switching
  • Low-Voltage Data Acquisition Systems
  • Networking and Telecommunications Equipment

In summary, the MAX4891ETJ+ from Analog Devices Inc. offers a combination of high-speed signal handling, low-voltage operation, and robust protection features in a compact package. It is an ideal component for designers looking to implement efficient signal switching with minimal signal degradation in their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC SWITCH DUAL DPDT 28TQFN
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Broadcom Limited
PEX8608-BA50BC G
Lowest to $39.6674

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.8717 $53.6151
7+ $14.6640 $102.6480
11+ $14.2057 $156.2627
15+ $13.7475 $206.2125
19+ $13.2892 $252.4948
26+ $11.9145 $309.7770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess