EN
  • EN
  • DE

MAX33040EAKA+T

Part No MAX33040EAKA+T
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description 3.3V, 2MBPS CAN TRANSCEIVER WITH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202894-MAX33040EAKA+T
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Interface Drivers, Receivers, Transceivers
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Receiver Hysteresis 90 mV
Data Rate 5Mbps
Ultra Librarian 3D Model Ultra Librarian MAX33040EAKA+T CAD Model

Description

Product Overview: MAX33040EAKA+T by Analog Devices Inc.

The MAX33040EAKA+T is a state-of-the-art transceiver component from Analog Devices Inc., designed for high-speed and reliable communication in industrial applications. This compact and robust device is engineered to facilitate communication in harsh environments, particularly where noise and long distances can pose significant challenges.

Key Features

  • Interface Type: The MAX33040EAKA+T utilizes an RS-485/RS-422 interface, ensuring compatibility with a wide range of industrial communication protocols.
  • High Data Rates: With the capability to support data rates up to 20Mbps, this transceiver is ideal for applications requiring fast and efficient data transmission.
  • Extended Temperature Range: The device operates effectively over an extended temperature range, making it suitable for outdoor installations or environments with variable temperature conditions.
  • Integrated Protection: It comes with built-in electrostatic discharge (ESD) protection, which safeguards the transceiver against sudden voltage spikes, enhancing its reliability and longevity.
  • Low Power Consumption: The MAX33040EAKA+T is designed to be energy-efficient, which is critical for battery-powered or energy-sensitive systems.

Applications

The versatility of the MAX33040EAKA+T makes it an excellent choice for a range of industrial applications, including but not limited to:

  • Factory automation and control systems
  • Building automation and HVAC control
  • Industrial networking and data acquisition systems
  • Security and surveillance systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the MAX33040EAKA+T is no exception. This product is manufactured to meet high industry standards, ensuring consistent performance and reliability in a variety of demanding scenarios. The transceiver's robust design and protective features make it a dependable choice for critical communication tasks in industrial environments.

With its blend of speed, efficiency, and durability, the MAX33040EAKA+T from Analog Devices Inc. stands out as a top-tier component for any developer or engineer looking to enhance their system's communication capabilities.

You May Also Be Interested in

Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9475 $58.4250
65+ $1.5980 $103.8700
100+ $1.5480 $154.8000
135+ $1.4981 $202.2435
175+ $1.4482 $253.4350
235+ $1.2984 $305.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,680 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess