EN
  • EN
  • DE

MAX17260BEWL+T

Part No MAX17260BEWL+T
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BATT MON LI-ION 1CELL 9WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196752-MAX17260BEWL+T
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Power Management (PMIC) Battery Management
Series ModelGauge™
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Function Battery Monitor
Battery Chemistry Battery Monitor
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian MAX17260BEWL+T CAD Model

Description

Analog Devices Inc. MAX17260BEWL+T: A High-Precision, ModelGauge m5 EZ Fuel Gauge IC

Analog Devices Inc. presents the MAX17260BEWL+T, a cutting-edge fuel gauge integrated circuit that employs the proprietary ModelGauge™ m5 EZ algorithm to offer high-accuracy battery state-of-charge (SoC) readings. This compact, power-efficient IC is designed to enhance the user experience by providing reliable battery information for a wide range of portable devices.

The MAX17260BEWL+T operates over a wide voltage range of 2.7V to 4.5V, making it suitable for single-cell Li-ion (Li+) batteries or other battery chemistries. It is housed in a tiny, 1.4mm x 1.5mm, 9-pin WLP (Wafer-Level Package), which is ideal for space-constrained applications such as wearables, smartphones, and wireless earbuds.

This fuel gauge IC stands out with its ModelGauge m5 EZ algorithm, which eliminates the need for battery characterization for most applications. The algorithm combines the short-term accuracy and linearity of a coulomb counter with the long-term stability of a voltage-based fuel gauge, while also compensating for temperature and rate changes. This innovative approach minimizes design complexity and eases the product development cycle.

One of the key features of the MAX17260BEWL+T is its EZ configuration, which simplifies the setup process to a few simple steps without requiring the host to download a full battery model. The device also includes a robust set of protection features such as temperature measurement, alert notifications, and a programmable reset function. Furthermore, it supports I2C communication, allowing for easy integration into existing designs.

For enhanced accuracy, the MAX17260BEWL+T provides an adaptive adjustment of the charge/discharge model coefficients, which ensures that the fuel gauge remains accurate over a wide range of operating conditions, including temperature and aging effects. Additionally, the IC offers a quiescent current as low as 5.1µA in full operation and 1.5µA in hibernate mode, which is crucial for extending the battery life of portable devices.

In summary, the MAX17260BEWL+T from Analog Devices Inc. is an innovative and versatile fuel gauge IC that offers high precision, ease of use, and low power consumption, making it an excellent choice for designers looking to enhance battery performance and user satisfaction in their portable devices.

You May Also Be Interested in

Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
ETA Semiconductor Limited
Lithium Battery 2.5A ESOP-8 Battery Management RoHS
Lowest to $0.5865

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess