EN
  • EN
  • DE

MAX14935CAWE+T

Part No MAX14935CAWE+T
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 4CH GP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201624-MAX14935CAWE+T
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Isolators Digital Isolators
Package Tape & Reel (TR)
Product Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Channel Type Unidirectional
Ultra Librarian 3D Model Ultra Librarian MAX14935CAWE+T CAD Model

Description

The MAX14935CAWE+T from Analog Devices Inc. is a state-of-the-art digital isolator designed to offer superior isolation capabilities for a wide range of industrial and commercial applications. This robust component is part of the MAX14935 series, which is renowned for its high performance and reliability in demanding environments.

Key Features:

  • Isolation Voltage: The device provides an impressive isolation voltage of 3.75kVrms, ensuring the safety and integrity of sensitive circuits by preventing high voltage transients from affecting the low voltage side.
  • Channel Configuration: It comes with four forward and zero reverse channels, allowing for versatile data transfer configurations.
  • Data Rate: With a data rate of 25Mbps, this digital isolator can handle a substantial amount of data, making it suitable for applications that require fast data transmission.
  • Supply Voltage: The component operates over a wide supply voltage range of 2.5V to 5.5V, making it compatible with various power supply standards.
  • Package: The MAX14935CAWE+T is offered in a 16-SOIC (0.295", 7.50mm Width) package, which is ideal for space-constrained applications.
  • Temperature Range: It is designed to operate over an extended temperature range from -40°C to +125°C, ensuring reliable performance under extreme conditions.

Applications:

The digital isolator is suitable for a myriad of applications, including but not limited to:

  • Industrial automation and control systems
  • Medical equipment with stringent safety requirements
  • Isolated SPI interfaces
  • Data communication in electrically noisy environments

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the MAX14935CAWE+T is no exception. It undergoes rigorous testing to ensure it meets the highest standards for performance and durability. This digital isolator is a testament to Analog Devices Inc.'s dedication to providing components that lead the industry in both innovation and reliability.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $60.0000 $120.0000
3+ $58.1250 $174.3750
4+ $56.2500 $225.0000
5+ $54.3750 $271.8750
7+ $48.7500 $341.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess