EN
  • EN
  • DE

LTM8065EY#PBF

Part No LTM8065EY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.97-18V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 11 Weeks
Features Non-Isolated PoL Module DC DC Converter 1 Output 0.97 ~ 18V - - - 2.5A 3.4V - 40V Input
Manufacturer Analog Devices Inc.
Series µModule®
Package Tray
Operating Temperature Range -40°C ~ 125°C (With Derating)
Mounting Surface Mount
Package 36-BBGA Module
Case / Package 36-BGA (6.25x6.25)
Family Name LTM8065
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 260
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880169-LTM8065EY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM8065EY#PBF CAD Model

Description

Analog Devices Inc. LTM8065EY#PBF Overview

The LTM8065EY#PBF is a high-performance, micro-module (μModule) step-down regulator from Analog Devices Inc., designed for versatility and ease of use in a wide range of applications. This efficient power management integrated circuit (PMIC) encapsulates the inductor, power switches, control circuitry, and all necessary components within a compact BGA (ball grid array) package, simplifying the design and reducing the time to market for various electronic products.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range of 3.4V to 40V, making it suitable for a variety of supply sources, from single-cell Li-ion batteries to industrial supplies.
  • Adjustable Output Voltage: The output voltage can be set from 0.97V to 18V, providing flexibility for powering different types of loads.
  • High Efficiency: With its integrated design and advanced switching technology, the LTM8065EY#PBF achieves high efficiency, which helps in reducing power losses and thermal footprint.
  • Compact Size: The compact BGA package (9mm x 11.25mm x 4.92mm) allows for a minimal footprint on the PCB, which is crucial for space-constrained applications.
  • Integrated Passive Components: The inclusion of internal inductors and capacitors minimizes the need for external components, thereby reducing the complexity of the design.

Applications

The versatility of the LTM8065EY#PBF makes it an ideal choice for a range of applications, including:

  • Telecommunications
  • Industrial Controls
  • Automotive Systems
  • Data Storage Systems
  • Medical Devices
  • Portable Electronics

Reliability and Performance

Manufactured by Analog Devices, a leader in the field of mixed-signal and analog technology, the LTM8065EY#PBF is built to deliver reliable performance over a wide temperature range. Its robust design ensures that it meets the stringent requirements of industrial and automotive applications, providing a dependable power solution for critical systems.

For engineers and designers seeking a power-efficient, space-saving, and easy-to-implement power regulator, the LTM8065EY#PBF from Analog Devices Inc. represents an excellent choice that combines performance with practicality.

You May Also Be Interested in

Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.9105
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $124.0602 $124.0602
2+ $119.9249 $239.8498
3+ $107.5188 $322.5564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess