EN
  • EN
  • DE

LTM8063IY#PBF

Part No LTM8063IY#PBF
Manufacturer Analog Devices Inc.
Catalog Board Mount Modules
Description Module DC-DC 1-OUT 0.8V to 15V 2A Automotive 28-Pin BGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Height 2.42 mm
Maximum Operating Temperature 125 °C
Max Supply Voltage 40 V
Min Operating Temperature -40 °C
Min Supply Voltage 3.2 V
Number of Outputs 1
Number of Pins 28
Output Current 2 A
RoHS Non-Compliant
Schedule B 8542390000
Win Source Part Number 995738-LTM8063IY#PBF
Categories Board Mount Modules
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTM8063IY#PBF CAD Model

Description

The LTM8063IY#PBF is a powerful and versatile micro-module regulator designed by Analog Devices Inc., a leader in the field of high-performance analog technology. This component is part of the LTM8063 series, which is known for its high efficiency and ease of use in a variety of power supply applications.

Key Features:

  • Integrated Design: The LTM8063IY#PBF integrates the inductor, power switches, and all necessary support components in a compact package, simplifying the design process and reducing the overall footprint on the PCB.
  • Wide Input Voltage Range: This micro-module supports an input voltage range from 3.2V to 40V, making it suitable for a variety of input sources, including industrial and automotive applications.
  • Adjustable Output Voltage: Its output voltage can be adjusted from 0.97V to 18V, providing flexibility for different circuit requirements.
  • High Efficiency: With its advanced design, the LTM8063IY#PBF offers high efficiency, which reduces power loss and heat generation, thereby enhancing system reliability and performance.
  • Robust Thermal Performance: The device is encapsulated in a thermally enhanced package, which allows for better heat dissipation and operation in high-temperature environments.
  • Multiple Protection Features: It includes overvoltage, overcurrent, and overtemperature protection, ensuring the safety and longevity of both the regulator and the system it powers.

Applications:

The LTM8063IY#PBF is ideal for a wide range of applications, including but not limited to:

  • Telecommunications
  • Industrial Control Systems
  • Automotive Supplies
  • Medical Devices
  • Distributed Power Systems

Quality and Reliability:

Analog Devices Inc. is committed to providing high-quality products, and the LTM8063IY#PBF is no exception. With its robust design and tested reliability under various conditions, this micro-module regulator is an excellent choice for designers looking for a dependable power solution.

You May Also Be Interested in

Texas Instruments
DC DC CONVERTER 3.3V 13A / Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 13A 10.8V - 13.2V Input
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 75W / Isolated Module DC DC Converter 1 Output 3.3V 20A 18V - 75V Input
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 15V / Isolated Module DC DC Converter 1 Output 15V 800mA 36V - 76V Input
Lowest to $56.3063
Flex Power Modules
DC DC CONVERTER 12V 264W / Intermediate Bus Converter, Digital DC DC Converter 1 Output 12V 22A 36V - 75V Input
Lowest to $150.6524
TDK-Lambda Americas Inc.
DC DC CONVERTER 1.8V 45W / Isolated Module DC DC Converter 1 Output 1.8V 25A 36V - 76V Input
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 3.3V 198W / Isolated Module DC DC Converter 1 Output 3.3V 60A 36V - 75V Input
Need more? Email Us
Cosel USA, Inc.
AC/DC CONVERTER +/-15V 5W / Enclosed AC DC Converters 2 Output 15V -15V 170mA, 170mA 85 ~ 132 VAC, 110 ~ 170 VDC Input
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 5V 20W / Isolated Module DC DC Converter 1 Output 5V 4A 36V - 75V Input
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 12V 15W / Isolated Module DC DC Converter 1 Output 12V 1.3A 18V - 75V Input
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1173 $60.5865
9+ $11.3504 $102.1536
14+ $10.9670 $153.5380
20+ $10.2000 $204.0000
26+ $9.8166 $255.2316
32+ $9.4331 $301.8592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess