EN
  • EN
  • DE

LTM8027EY#PBF

Part No LTM8027EY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 2.5-24V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 11 Weeks
Features Non-Isolated PoL Module DC DC Converter 1 Output 2.5 ~ 24V - - 4A 4.5V - 60V Input
Manufacturer Analog Devices Inc.
Series µModule®
Package Tray
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 113-BBGA Module
Case / Package 113-BGA (15x15)
Family Name LTM8027
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 119
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880156-LTM8027EY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM8027EY#PBF CAD Model

Description

The LTM8027EY#PBF is a highly integrated, high-efficiency, and versatile DC/DC µModule (micromodule) converter from Analog Devices Inc. This innovative product combines a step-down switching regulator with all the necessary components in a compact, surface-mount package. Designed to simplify the power supply design process, the LTM8027EY#PBF offers an all-in-one solution that minimizes the need for additional external components, thereby reducing design complexity and saving on board space.

Key Features:

  • Voltage Range: The module operates within a wide input voltage range of 4.5V to 36V, making it suitable for a variety of applications, including industrial, automotive, and communications systems.
  • Output Voltage: It delivers an adjustable output voltage from 0.8V to 10V, which can be set by a single external resistor, providing flexibility in matching the voltage requirements of different loads.
  • High Efficiency: With its advanced design and integrated components, the LTM8027EY#PBF achieves high efficiency, which translates to less heat generation and improved system reliability.
  • Power Output: The module is capable of delivering up to 4A of continuous output current, making it suitable for powering a wide range of devices.
  • Protection Features: It includes overvoltage, overcurrent, and over-temperature protection, ensuring the safety and longevity of both the power module and the system it powers.
  • Compact Size: The LTM8027EY#PBF comes in a 15mm x 15mm x 4.92mm LGA package, which is ideal for applications where space is at a premium.

Applications:

Due to its robust feature set and wide input voltage range, the LTM8027EY#PBF is an excellent choice for use in various applications, such as:

  • Telecommunications infrastructure
  • Industrial equipment
  • Automotive systems
  • Datacom and storage systems
  • Medical devices
  • Point-of-load applications

Analog Devices Inc. is known for their commitment to high-quality and reliable power management solutions, and the LTM8027EY#PBF is no exception. It provides designers with a simplified, efficient, and flexible power management solution that can be easily integrated into a wide range of electronic systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490
Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.3835 $96.7670
3+ $39.6993 $119.0979
4+ $38.4587 $153.8348
6+ $37.2181 $223.3086
7+ $35.9775 $251.8425
10+ $32.2557 $322.5570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess