EN
  • EN
  • DE

LTM8002IY#PBF

Part No LTM8002IY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.97-18V  /  Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.97 ~ 18V 2.5A 3.4V - 40V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Analog Devices Inc.
Series LTM®, uModule®
Package Tray
Type Non-Isolated PoL Module, Digital
Number of Outputs 1
Voltage - Input (Min) 3.4V
Voltage - Input (Max) 40V
Voltage - Output 1 0.97 ~ 18V
Current - Output (Max) 2.5A
Applications ITE (Commercial)
Features OCP, OTP
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 49-FBGA Module
Dimension 0.25" L x 0.25" W x 0.10" H (6.3mm x 6.3mm x 2.4mm)
Supplier Device Package 49-BGA (6.25x6.25)
Base Product Number LTM8002
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names LTM8002IY#PBF-ND,-2735-LTM8002IY#PBF,505-LTM8002IY#PBF
Standard Package 260
Win Source Part Number 1072788-LTM8002IY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM8002IY#PBF CAD Model

Description

Product Overview: LTM8002IY#PBF from Analog Devices Inc.

The LTM8002IY#PBF is a high-performance, step-down DC/DC µModule® (micromodule) regulator from Analog Devices Inc., a leader in high-performance analog technology. This compact power solution is designed to meet the rigorous demands of a wide range of applications, including industrial, automotive, communications, and computing systems.

Key Features

  • Wide Input Voltage Range: The LTM8002IY#PBF can operate with an input voltage range from 3.4V to 42V, making it suitable for a variety of supply voltages and capable of withstanding voltage surges.
  • Adjustable Output Voltage: Users can set the output voltage from 0.97V to 18V, providing flexibility to power a wide range of devices.
  • High Efficiency: The module is optimized for efficiency, which minimizes heat generation and power loss, thereby extending the life of the product it powers.
  • Compact Design: The LTM8002IY#PBF comes in a small footprint package, making it an ideal choice for space-constrained applications.
  • Built-In Protection Features: It includes overvoltage, overcurrent, and overtemperature protection, ensuring reliable operation under adverse conditions.
  • Easy to Use: The micromodule design integrates inductors, resistors, capacitors, and a power switch, simplifying the design process and reducing time-to-market.

Applications

The versatility of the LTM8002IY#PBF makes it an excellent choice for a broad array of applications, including:

  • Telecommunications infrastructure
  • Automotive electronics
  • Datacom and telecom systems
  • Industrial control and automation
  • Point-of-load applications

Quality and Reliability

As with all Analog Devices products, the LTM8002IY#PBF is manufactured to the highest quality standards, ensuring reliable performance in critical applications. It is packaged in a thermally enhanced, over-molded plastic encapsulation that provides additional environmental and mechanical protection.

Whether you are designing a new system or upgrading an existing platform, the LTM8002IY#PBF from Analog Devices Inc. offers a highly efficient, reliable, and compact power management solution that can help you achieve your design goals with ease.

You May Also Be Interested in

On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Eutech Microelectronics
SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Eutech Microelectronics
Step-down type 340kHz Adjustable 3A 920mV~20V SOP-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2212
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
Analog Devices Inc.
200kHz Step-down type Adjustable 1.25A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $38.4180
XLSemi
150kHz Step-down type Adjustable 1.25V~20V 400mA SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2271

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.9098 $68.9098
2+ $56.5414 $113.0828
3+ $54.7745 $164.3235
4+ $53.0076 $212.0304
5+ $51.2407 $256.2035
7+ $45.9399 $321.5793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 144 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess