EN
  • EN
  • DE

LTM4686EV-1#PBF

Part No LTM4686EV-1#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description IC REG BCK ADJ 10A SGL/DL 108LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201125-LTM4686EV-1#PBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Power Supplies - Board Mount DC DC Converters
Series µModule®
Package Tray
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 17V
Ultra Librarian 3D Model Ultra Librarian LTM4686EV-1#PBF CAD Model

Description

Introducing the LTM4686EV-1#PBF from Analog Devices Inc.

The LTM4686EV-1#PBF is a cutting-edge dual 10A or single 20A ultrathin step-down µModule (micromodule) regulator from the renowned manufacturer, Analog Devices Inc. Designed to meet the rigorous demands of space-constrained and thermally challenging applications, this product stands out for its high efficiency and performance.

With its advanced design, the LTM4686EV-1#PBF integrates DC/DC controllers, power MOSFETs, inductors, and supporting components into a compact 11.25mm x 15mm x 1.82mm BGA (Ball Grid Array) package. This level of integration simplifies the design process for engineers, reducing the need for multiple discrete components and streamlining the power supply design.

The LTM4686EV-1#PBF operates over a wide input voltage range of 4.5V to 17V, making it versatile for various applications, from IT infrastructure to industrial systems. Its output voltage is adjustable from 0.5V to 5.5V, providing flexibility to power a broad range of devices. With its dual 10A or single 20A output capabilities, it can deliver power to high-performance digital ICs such as FPGAs, ASICs, microprocessors, and DSPs.

One of the key features of this µModule regulator is its high efficiency, which minimizes heat generation and improves system reliability. Additionally, the LTM4686EV-1#PBF offers advanced power management features such as power-on reset and power good indicators, overvoltage and overcurrent protection, and temperature monitoring. These features ensure the safe and reliable operation of the end application.

For engineers looking to streamline their power design process, the LTM4686EV-1#PBF is supported by Analog Devices' extensive design simulation tools. These tools assist in the quick evaluation and implementation of the product in various applications, reducing time to market.

Whether it's for telecommunications equipment, data storage systems, or high-density distributed power systems, the LTM4686EV-1#PBF from Analog Devices Inc. offers a robust and reliable power solution that engineers can trust.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.2106 $84.2106
2+ $81.5790 $163.1580
3+ $78.9474 $236.8422
4+ $76.3158 $305.2632
5+ $68.4211 $342.1055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 172 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess