The LTM4638IY#PBF from Analog Devices Inc. is a high-efficiency, switch-mode step-down power module that is designed to deliver high performance in a compact package. This advanced power solution integrates a switching regulator with all the necessary support components in a single package, making it ideal for space-constrained applications.
Key Features
- High Efficiency: The device offers a high level of efficiency, which minimizes heat generation and improves system reliability.
- Wide Input Voltage Range: It operates over a wide input voltage range of 3.1V to 20V, accommodating a variety of power sources and conditions.
- Adjustable Output Voltage: The output voltage can be precisely adjusted from 0.6V to 5.5V, allowing for versatile use in different circuit designs.
- High Output Current: The module is capable of delivering up to 10A of continuous output current, making it suitable for high-power applications.
- Integrated Components: It includes integrated inductors, MOSFETs, a DC/DC controller, and compensation circuitry to simplify design and reduce external component count.
- Thermal Performance: The LTM4638IY#PBF is designed with excellent thermal performance in mind, featuring over-temperature protection and a wide operating temperature range.
Applications
The versatility and performance of the LTM4638IY#PBF make it an ideal choice for a range of applications, including:
- Telecommunications
- Datacom Infrastructure
- Industrial Equipment
- Medical Devices
- Networking Equipment
Product Specifications
| Parameter |
Value |
| Manufacturer |
Analog Devices Inc. |
| Part Number |
LTM4638IY#PBF |
| Output Voltage (Adjustable) |
0.6V to 5.5V |
| Input Voltage |
3.1V to 20V |
| Output Current |
Up to 10A |
| Operating Temperature Range |
-40°C to +125°C |
With its robust design and integrated features, the LTM4638IY#PBF simplifies power management in complex systems, ensuring efficient and reliable operation across a wide range of industrial conditions.