EN
  • EN
  • DE

LTM4630IY-1A#PBF

Part No LTM4630IY-1A#PBF
Manufacturer Analog Devices Inc.
Catalog Board Mount Modules
Description Dual 18A or Single 36A μModule (Power Module) Regulator with 0.8% DC and 3% Transient Accuracy
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Features OCP, OTP, OVP, SCP, UVLO
Height 5.08 mm
Length 16.002 mm
Max Input Voltage 15 V
Maximum Operating Temperature 125 °C
Max Output Current 18 A
Min Input Voltage 4.5 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 2
Number of Pins 144
Output Current 18 A
RoHS Compliant
Schedule B 8542390000, 8542390000
Voltage - Output 1 1.8 V
Voltage - Output 2 1.8 V
Width 16.002 mm
Win Source Part Number 1030605-LTM4630IY-1A#PBF
Categories Board Mount Modules
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTM4630IY-1A#PBF CAD Model

Description

Analog Devices LTM4630IY-1A#PBF Power Module

The LTM4630IY-1A#PBF is a high-performance dual 18A or single 36A DC/DC step-down power module regulator from Analog Devices Inc. This advanced power solution is designed to meet the rigorous demands of applications requiring efficient, high-current power supplies with a minimal footprint. Its dual-phase operation provides a scalable solution, enabling engineers to address a wide range of power needs.

Key Features

  • High Efficiency: The LTM4630IY-1A#PBF features high efficiency and fast transient response, which are critical for high-performance digital ICs like FPGAs, ASICs, and microprocessors.
  • Wide Input Voltage Range: It operates from a 4.5V to 15V input supply, providing flexibility for various system voltages.
  • Precise Output Voltage Regulation: The module offers a precisely regulated output voltage adjustable from 0.6V to 1.8V, with a ±1.5% maximum total DC output voltage error.
  • High-Density Design: The compact (16mm x 16mm x 5.01mm) LGA package is suitable for space-constrained applications.
  • Integrated Heat Sink: The device includes a built-in heat sink that enhances thermal performance and reliability.
  • Advanced Switching Architecture: Its multiphase operation reduces input and output ripple and allows for the use of smaller passive components.

Applications

The LTM4630IY-1A#PBF is ideal for a variety of applications in diverse markets, including:

  • Telecommunications infrastructure
  • Data communication systems
  • Storage systems
  • Servers and networking equipment
  • Industrial and medical equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTM4630IY-1A#PBF is no exception. It is designed to meet the stringent requirements of enterprise-level systems, ensuring stable and reliable operation even in challenging environments.

Technical Support and Resources

Comprehensive technical documentation, design tools, and support are available from Analog Devices, assisting designers in implementing the LTM4630IY-1A#PBF into their projects with ease. This support, combined with the module's performance features, makes it an excellent choice for powering the next generation of high-performance electronics.

You May Also Be Interested in

Infineon Technologies
Module DC-DC 1-OUT 5V 3A 15W 10-Pin AHE
Need more? Email Us
Recom Power
DC DC CONVERTER 15V 20W / Isolated Module DC DC Converter 1 Output 15V 1.33A 9V - 36V Input
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 5V / Isolated Module DC DC Converter 1 Output 5V 4A 18V - 36V Input
Lowest to $167.8322
Traco Power
Module DC-DC 12VIN 2-OUT 12V/-12V 0.416A/-0.416A 10W 6-Pin PDIP
Lowest to $84.9676
Cosel USA, Inc.
DC DC CONVERTER 5V 3W / Isolated Module DC DC Converter 1 Output 5V 600mA 18V - 36V Input
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 5V / Isolated Module DC DC Converter 1 Output 5V 4A 9V - 18V Input
Lowest to $106.1919
Analog Devices Inc.
36VIN, 1.5A BUCK-BOOST UMODULE / DC DC Converter 1 Output 1 ~ 36V 1.5A 3V - 36V Input
Lowest to $124.0602
Cosel USA, Inc.
DC DC CONVERTER 5V 20W / Isolated Module DC DC Converter 1 Output 5V 4A 36V - 75V Input
Need more? Email Us
Power Mate Technology Co., LTD
Dc-dc Converter 10 Watts Output Power
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.4577 $76.4577
2+ $62.7345 $125.4690
3+ $60.7741 $182.3223
4+ $58.8136 $235.2544
5+ $56.8532 $284.2660
6+ $50.9718 $305.8308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess