EN
  • EN
  • DE

LTM4620AIY

Part No LTM4620AIY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CNVRTR 0.6-5.3V 0.6-5.3V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 38 Weeks
Features Non-Isolated PoL Module DC DC Converter Output 0.6 ~ 5.3V 0.6 ~ 5.3V - 13A, 13A 4.5V - 16V Input
Manufacturer Analog Devices Inc.
Series µModule®
Package Tray
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 144-BBGA Module
Case / Package 144-BGA (15x15)
Family Name LTM4620
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 119
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924500-LTM4620AIY
Ultra Librarian 3D Model Ultra Librarian LTM4620AIY CAD Model

Description

High-Efficiency Dual 13A or Single 26A μModule Regulator

The LTM4620AIY from Analog Devices Inc. is a high-performance, dual 13A or single 26A step-down μModule (micromodule) regulator designed for precision voltage regulation in a variety of applications. This compact, yet powerful device integrates the inductor, power switches, DC/DC controller, and other supporting components into a single package, simplifying the design process for engineers and reducing the overall footprint on the PCB.

Key Features:

  • Wide Input Voltage Range: The LTM4620AIY operates efficiently with an input voltage range of 4.5V to 16V, making it versatile for different supply levels.
  • Flexible Output Configuration: Users can configure the device to provide two independent 13A outputs or combine the channels for a single 26A output, offering flexibility in application design.
  • High Efficiency: A high-efficiency design minimizes power loss, ensuring reliable performance even under full load conditions.
  • Advanced Thermal Design: The LTM4620AIY features an over-molded land grid array (LGA) package that enhances thermal performance and allows for operation in high-temperature environments.
  • Precise Voltage Regulation: The regulator maintains tight voltage regulation accuracy, which is critical for sensitive applications requiring stable power supply.

Applications:

The LTM4620AIY is ideal for use in telecommunication infrastructure, industrial systems, and high-density computing environments where efficient power conversion is required. It is also suitable for FPGA, ASIC, and processor applications that demand precise voltage regulation and high current capabilities.

Package and Reliability:

Enclosed in a 15mm x 15mm x 5.01mm BGA package, the LTM4620AIY is designed to meet the rigorous standards of the industry, including RoHS compliance and lead (Pb)-free terminations. Its robust design ensures long-term reliability and performance consistency across a wide range of operating conditions.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Monolithic Power Systems Inc.
DC DC CONVERTER 1-15V
Lowest to $9.3135
Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $50.9286 $50.9286
3+ $47.6428 $142.9284
4+ $46.0000 $184.0000
5+ $42.7143 $213.5715
7+ $41.0714 $287.4998
8+ $39.4286 $315.4288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 330 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess