EN
  • EN
  • DE

LTM2887HY-5S#PBF

Part No LTM2887HY-5S#PBF
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISOL 2500VRMS 6CH SPI 32BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 11 Weeks
Features SPI Digital Isolator 2500Vrms 6 Channel 4MHz, 8MHz 30kV/µs CMTI 32-BBGA
Manufacturer Analog Devices Inc.
Series µModule®
Package Tray
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 32-BBGA
Case / Package 32-BGA (15x11.25)
Family Name LTM2887
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 119
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880125-LTM2887HY-5S#PBF
Ultra Librarian 3D Model Ultra Librarian LTM2887HY-5S#PBF CAD Model

Description

Analog Devices Inc. LTM2887HY-5S#PBF - Isolated USB Transceiver with Isolated Power

The LTM2887HY-5S#PBF is a robust, high-performance isolated USB transceiver module from Analog Devices Inc., designed to provide a complete isolation solution for USB data communication. This component is instrumental in applications that require USB connectivity with strict isolation between the host and the peripheral to protect against noise, ground loops, and surges that can occur in harsh environments.

Key Features:

  • Integrated Isolation: The LTM2887HY-5S#PBF features 2500Vrms of galvanic isolation, which ensures reliable data transfer while protecting sensitive circuitry from high-voltage environments.
  • Isolated Power: This module includes an isolated DC/DC converter providing up to 2.5W of output power, eliminating the need for an external isolated power supply.
  • USB 2.0 Compatible: It supports full speed (12Mbps) and low speed (1.5Mbps) operation, making it versatile for various USB 2.0 applications.
  • Auto-Configuration: The transceiver automatically configures itself as a host or device with no software intervention required.
  • Robust ESD Protection: The device includes ±15kV human body model (HBM) ESD protection on the USB transceiver interface, enhancing system reliability.
  • Wide Operating Temperature Range: The LTM2887HY-5S#PBF is designed to operate over a temperature range of -40°C to +105°C, suitable for industrial environments.

Applications:

  • Industrial Control and Automation
  • Medical Equipment
  • Test and Measurement Systems
  • Isolated USB Hubs
  • Data Acquisition Systems

The LTM2887HY-5S#PBF is packaged in a compact, surface-mount LGA package, ensuring a minimal footprint on the PCB and ease of integration into various designs. Its plug-and-play nature simplifies implementation, making it an ideal choice for designers looking to add USB connectivity with electrical isolation in their systems.

With its combination of integrated power isolation, robust data isolation, and ease of use, the LTM2887HY-5S#PBF from Analog Devices Inc. is a comprehensive solution for applications demanding high levels of protection for both data integrity and equipment safety.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess