The B39921-B3726-U410 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). SAW filters are widely used in radio frequency (RF) applications to selectively pass or reject signals at specific frequencies. This particular filter is likely used in wireless communication systems to filter out unwanted signals and improve overall system performance.
Applications
- Mobile Communication Systems: Found in cellular devices like smartphones and tablets.
- Wireless Communication Devices: Used in various wireless devices requiring bandpass filtering.
- RF Front-End Modules: Implemented in RF front-end modules for signal conditioning.
- Base Stations: Used in telecommunications infrastructure to filter unwanted signals.
Features
- SAW Technology: Employs surface acoustic wave technology for filtering.
- Compact Size: Designed for easy integration into small devices.
- High Selectivity: Provides excellent attenuation of out-of-band signals.
- Low Insertion Loss: Minimizes signal loss within the desired passband.
- Unbalanced Input/Output: Simplifies integration into existing circuitry.
Benefits
- Improved Signal Quality: Reduces interference and noise for clearer signals.
- Enhanced System Performance: Optimizes RF front-end performance for better reception and transmission.
- Miniaturization: Enables smaller and more compact wireless devices.
- Reliable Operation: Provides stable and consistent performance over a wide range of conditions.
- Cost-Effective Filtering: Offers a balance of performance and cost.
Additional Details
The B39921-B3726-U410 SAW filter is typically supplied in a surface-mount package. It operates within a specific frequency band optimized for mobile communication. The filter's performance is characterized by its center frequency, bandwidth, insertion loss, and attenuation. Proper impedance matching is crucial for optimal performance. Refer to the manufacturer's datasheet for detailed specifications and application notes.