EN
  • EN
  • DE

LTM2882IY-3

Part No LTM2882IY-3
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGT ISO 2500VRMS 4CH RS232 32BGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Product Status Active
Technology Magnetic Coupling
Type RS232
Isolated Power Yes
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 30kV/µs
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Max) 100ns, 100ns
Rise / Fall Time (Typ) 60ns, 60ns
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-BBGA Module
Supplier Device Package 32-BGA (15x11.25)
Base Product Number LTM2882
Standard Package 119 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 846210-LTM2882IY-3
Ultra Librarian 3D Model Ultra Librarian LTM2882IY-3 CAD Model

Description

Product Overview: LTM2882IY-3 by Analog Devices Inc.

The LTM2882IY-3 is a robust, high-performance isolated μModule transceiver from Analog Devices Inc. that provides a complete isolation solution for RS485/RS422 communications. This innovative product integrates a dual-channel digital isolator, an RS485/RS422 transceiver, and a power transformer driver in a single package, offering a compact and reliable means of preventing ground loops and common-mode noise in demanding industrial applications.

Key Features:

  • Integrated Isolation: The LTM2882IY-3 incorporates galvanic isolation up to 2500VRMS for 1 minute per UL 1577, ensuring signal integrity and protecting sensitive components from high voltage transients.
  • High Data Rates: It supports data rates up to 20Mbps, making it suitable for high-speed communication requirements.
  • Power Supply Range: The device features a wide supply voltage range from 3.3V to 5.5V, allowing flexibility in various system designs.
  • Integrated DC/DC Converter: An onboard, low-EMI, DC/DC converter provides isolated power, eliminating the need for separate isolated power supplies.
  • Robust ESD Protection: The transceiver is designed with ±15kV ESD protection on the transceiver interface, safeguarding the device against electrostatic discharges.

Applications:

The LTM2882IY-3 is ideal for a range of industrial applications where isolation is critical, such as:

  • Industrial field buses
  • Process control networks
  • Factory automation
  • Instrumentation

Package and Quality:

Encased in a compact 15mm x 11.25mm BGA package, the LTM2882IY-3 is designed for space-constrained environments while still delivering high reliability and performance. Analog Devices Inc. is known for its commitment to quality, and this product is no exception, meeting stringent industry standards and certifications.

With its combination of ruggedness, high-speed communication, and ease of use, the LTM2882IY-3 from Analog Devices Inc. stands out as a premier choice for engineers seeking an isolated RS485/RS422 transceiver solution.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $4.6635

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.5374 $92.5374
2+ $89.5523 $179.1046
3+ $86.5672 $259.7016
4+ $77.6120 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess