EN
  • EN
  • DE

LTM2881MPY-5

Part No LTM2881MPY-5
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2.5KV RS422/RS485 32BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Features RS422, RS485 Digital Isolator 2500Vrms Channel 20Mbps 30kV/µs CMTI 32-BBGA
Manufacturer Analog Devices Inc.
Series µModule®
Package Tray
Operating Temperature Range -55°C ~ 105°C
Mounting Surface Mount
Package 32-BBGA
Case / Package 32-BGA (15x11.25)
Family Name LTM2881
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 119
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924466-LTM2881MPY-5
Ultra Librarian 3D Model Ultra Librarian LTM2881MPY-5 CAD Model

Description

Introducing the LTM2881MPY-5 from Analog Devices Inc.

The LTM2881MPY-5 is a highly integrated, robust, and versatile isolated RS485/RS422 μModule transceiver from Analog Devices Inc., designed to provide reliable communication with a focus on protecting against the common hazards faced in industrial environments. This component offers a complete galvanic isolation solution that includes an isolated power supply, making it an excellent choice for critical applications where data integrity and reliability are paramount.

Key Features of the LTM2881MPY-5

  • Integrated Isolation: With onboard isolation for both data and power, the LTM2881MPY-5 ensures safe and noise-immune communication. The device provides a 2500VRMS isolation rating for one minute, offering protection against high voltage spikes and common-mode transients.
  • Robust Communication: The transceiver supports RS485 and RS422 communication standards, which are widely used in industrial applications for their differential signaling and noise immunity. This enables long-distance communication in electrically noisy environments.
  • High Temperature Operation: The LTM2881MPY-5 is designed to operate reliably in extreme temperature environments, with a specified temperature range from -55°C to +105°C, making it suitable for military and aerospace applications.
  • Convenient Integration: The μModule package simplifies the design process, as it includes all the necessary components for isolated communication within a compact, surface-mountable footprint.
  • Adjustable Power Levels: The integrated DC/DC converter allows for adjustable power levels, providing the flexibility to optimize power consumption based on specific application needs.
  • Fail-Safe Features: The device includes fail-safe features that ensure a known output state in the absence of input data, enhancing system safety and reliability.

Applications

The LTM2881MPY-5 is ideal for a range of applications where isolation is critical, such as:

  • Industrial field networks
  • Instrumentation and control
  • Automotive systems
  • Factory automation
  • Harsh environment data acquisition

As a product of Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits, the LTM2881MPY-5 embodies the quality and innovation that designers have come to expect from this renowned manufacturer.

With its combination of advanced features and robust design, the LTM2881MPY-5 is the go-to solution for engineers looking for a reliable and efficient way to implement isolated RS485/RS422 communication in their systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.6590 $77.3180
4+ $31.7198 $126.8792
6+ $30.7288 $184.3728
8+ $29.7378 $237.9024
11+ $28.7468 $316.2148
14+ $25.7727 $360.8178
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,910 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess