EN
  • EN
  • DE

LTC7541ABSW#TRPBF

Part No LTC7541ABSW#TRPBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT A-OUT 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features 12 Bit Digital to Analog Converter 1
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 18-SOIC (0.295", 7.50mm Width)
Family Name LTC7541
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880080-LTC7541ABSW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC7541ABSW#TRPBF CAD Model

Description

Analog Devices Inc. LTC7541ABSW#TRPBF Product Overview

The LTC7541ABSW#TRPBF is a high-performance, 12-bit digital-to-analog converter (DAC) component manufactured by Analog Devices Inc., a leader in the design and production of high-quality integrated circuits. This precision DAC is designed for applications that require accurate and stable analog output derived from digital values. It is commonly used in industrial control systems, automated test equipment, and high-resolution data acquisition systems, among other sophisticated electronic applications.

Key Features

  • Resolution: The LTC7541ABSW#TRPBF boasts a 12-bit resolution, providing fine granularity for analog output signals.
  • Interface: It offers a simple, easy-to-use SPI (Serial Peripheral Interface) for digital input, making it compatible with a wide range of microcontrollers and digital systems.
  • Package: The device comes in a compact 20-SOIC (Small Outline Integrated Circuit) package, ensuring a minimal footprint on the printed circuit board (PCB) and making it suitable for space-constrained applications.
  • Temperature Range: This DAC operates over an extended industrial temperature range, making it reliable in various environmental conditions.
  • Supply Voltage: It is designed to work with a single 5V power supply, simplifying the power design requirements.

Performance and Quality

The LTC7541ABSW#TRPBF is engineered to deliver high accuracy and stability. It features a low glitch impulse, which minimizes the transient voltages when the digital code changes, thereby reducing noise and improving output signal quality. The DAC's monotonic performance over temperature variations ensures consistent and predictable behavior across its full operating range.

Applications

Due to its precision and reliability, the LTC7541ABSW#TRPBF is ideally suited for critical applications that depend on accurate digital-to-analog conversions. It is particularly beneficial in closed-loop control systems, where the accuracy of the analog output can directly influence system performance, safety, and efficiency.

Conclusion

Analog Devices Inc.'s LTC7541ABSW#TRPBF is a testament to the company's commitment to delivering high-quality components for advanced electronic systems. Its combination of high resolution, ease of integration, and robust performance make it an excellent choice for designers and engineers looking to enhance the accuracy and reliability of their analog signal processing applications.

You May Also Be Interested in

Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess