EN
  • EN
  • DE

LTC7150SJY-4#PBF

Part No LTC7150SJY-4#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG STEP DN ADJ 20V 20A 42BGA  /  Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 20A 42-LFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tray
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3.1V
Voltage - Input (Max) 20V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 5.5V
Current - Output 20A
Frequency - Switching 1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 42-LFBGA
Supplier Device Package 42-BGA (6x5)
Base Product Number LTC7150
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 161-LTC7150SJY-4#PBF,161-LTC7150SJY-4#PBF-ND,505-LTC7150SJY-4#PBF,-2735-LTC7150SJY-4#PBF
Standard Package 490
Win Source Part Number 1072679-LTC7150SJY-4#PBF
Ultra Librarian 3D Model Ultra Librarian LTC7150SJY-4#PBF CAD Model

Description

Product Overview: LTC7150SJY-4#PBF from Analog Devices Inc.

The LTC7150SJY-4#PBF is a high-performance, monolithic synchronous step-down switching regulator from Analog Devices Inc. that delivers a high level of efficiency and precision in a compact package. This advanced power solution is designed to meet the rigorous demands of a wide range of applications, including telecommunications, data communications, networking, industrial, and portable device power systems.

Key Features

  • Wide Input Voltage Range: The LTC7150SJY-4#PBF operates over a broad input voltage range, making it suitable for various supply sources from 3.1V to 20V, which can accommodate diverse applications and ensure compatibility with different system architectures.
  • High Output Current: This regulator is capable of delivering up to 20A of continuous output current, providing ample power for even the most demanding components.
  • Efficient Power Conversion: With its advanced design, the LTC7150SJY-4#PBF achieves high efficiency, reducing power loss and improving system performance.
  • Fast Transient Response: The device's excellent transient response ensures stable operation during rapid load changes, which is critical for maintaining the integrity of sensitive electronic circuits.
  • Adjustable Switching Frequency: Users can set the switching frequency from 400kHz to 3MHz, allowing optimization for efficiency or component size depending on the application requirements.
  • Thermal Management: The LTC7150SJY-4#PBF includes thermal protection features that help to prevent overheating and maintain reliability under high-power operation.
  • Robust Packaging: Housed in a 40-lead plastic QFN package, the product is designed for space-constrained applications while providing robust protection for the internal circuitry.

Applications

The LTC7150SJY-4#PBF is ideal for a variety of applications, including:

  • Datacom and Telecom Systems
  • FPGAs, DSPs, and ASICs Power Supplies
  • Industrial and Medical Equipment
  • Portable Devices and Battery-Powered Equipment

With its combination of performance, versatility, and reliability, the LTC7150SJY-4#PBF from Analog Devices Inc. is an excellent choice for designers looking to optimize their power systems for efficiency and power density.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $120.0000 $120.0000
2+ $115.4888 $230.9776
3+ $110.9775 $332.9325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess