EN
  • EN
  • DE

LTC7060JMSE#WTRPBF

Part No LTC7060JMSE#WTRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF BRIDGE DRIVER 12MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000653-LTC7060JMSE#WTRPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Power Management (PMIC) Full Half-Bridge Drivers
Package Tape & Reel (TR)
Product Status Active
Output Configuration Half Bridge (2)
Applications General Purpose
Interface PWM
Load Type Capacitive
Technology Power MOSFET
Ultra Librarian 3D Model Ultra Librarian LTC7060JMSE#WTRPBF CAD Model

Description

The LTC7060JMSE#WTRPBF is a high-efficiency, high-voltage, synchronous monolithic step-down regulator from Analog Devices Inc. This advanced power solution is designed to meet the rigorous standards of modern electronic applications, providing precise voltage regulation, robust performance, and high reliability. It is housed in a compact MSOP-16 package with a thermal pad for enhanced thermal performance.

Key Features:

  • Wide Input Voltage Range: The device supports a broad input voltage range, making it versatile for a variety of applications, from automotive to industrial systems.
  • High-Efficiency Synchronous Operation: With synchronous rectification, the LTC7060JMSE#WTRPBF achieves high efficiency, which is crucial for thermal management and energy savings.
  • Adjustable Switching Frequency: Users can set the switching frequency according to their specific application needs, providing flexibility in design optimization.
  • Robust Thermal Performance: The MSOP-16 package with a thermal pad ensures that the device can handle higher power levels without overheating, making it suitable for demanding environments.
  • Low Dropout Operation: The regulator maintains its performance even under low voltage conditions, ensuring consistent output.

Applications:

  • Automotive Electronics
  • Industrial Power Supplies
  • Telecommunications Equipment
  • Portable Devices
  • Datacom Infrastructure

The LTC7060JMSE#WTRPBF is built with a focus on delivering high performance in a small footprint. Its advanced design includes features such as over-temperature protection, over-current protection, and under-voltage lockout, which collectively safeguard the device under abnormal operating conditions. With its combination of efficiency, flexibility, and protection features, the LTC7060JMSE#WTRPBF is an excellent choice for designers looking for a reliable power management solution.

Whether you are developing power systems for automotive applications, designing industrial machinery, or creating the next generation of portable devices, the LTC7060JMSE#WTRPBF from Analog Devices Inc. offers a powerful, efficient, and versatile solution that can meet the demands of your project.

You May Also Be Interested in

Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $5.4298
Monolithic Power Systems Inc.
IC HALF-BRIDGE PWM TQFN / Half Bridge Driver General Purpose Power MOSFET 18-FCTQFN-EP (5x5)
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRIVER 40A 41VQFN / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 41-VQFN-CLIP (5x6)
Lowest to $6.7287
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $6.4814
STMicroelectronics
IC HALF BRIDGE DRIVER 28SO
Lowest to $1.1071
Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
Microchip Technology
IC HALF-BRIDGE DRVR SPI 18QFN / Half Bridge (3) Driver Bulbs, DC Motors, Resistors Power MOSFET 18-QFN (4x4)
Need more? Email Us
Vishay
50A VRPOWER INTEGRATED POWER ST / Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Lowest to $2.1152

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6029 $51.6174
15+ $7.0588 $105.8820
22+ $6.8383 $150.4426
31+ $6.6177 $205.1487
40+ $6.3971 $255.8840
53+ $5.7353 $303.9709
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,910 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess