EN
  • EN
  • DE

LTC7001MPMSE#PBF

Part No LTC7001MPMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description Driver 1-OUT High Side 10-Pin MSOP EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package MSOP
Fall Time 40 ns
Height 1.1 mm
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 150 °C
Max Supply Voltage 135 V
Min Operating Temperature -55 °C
Min Supply Voltage 0 V
Number of Channels 1
Number of Drivers 1
Number of Outputs 1
Number of Pins 10
Propagation Delay 35 ns
Rise Time 90 ns
RoHS Compliant
Schedule B 8542390000, 8542390000
Win Source Part Number 962860-LTC7001MPMSE#PBF
Categories PMIC - Gate Drivers
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC7001MPMSE#PBF CAD Model

Description

Analog Devices Inc. LTC7001MPMSE#PBF High-Side N-Channel MOSFET Driver

The LTC7001MPMSE#PBF from Analog Devices Inc. is a high-performance, high-side N-Channel MOSFET driver designed to operate in demanding environments. This robust component is specifically engineered to control the gate of an N-Channel MOSFET in high-side applications, providing a powerful solution for switching applications that require efficient power control.

Constructed with advanced technology, the LTC7001MPMSE#PBF offers a wide input voltage range from 3.5V to 135V, making it versatile for various systems and ensuring compatibility with a broad spectrum of power supplies. This feature allows designers to use the driver in diverse applications ranging from automotive to industrial systems where high voltage operation is a necessity.

The driver boasts a strong gate drive with up to 1A of gate drive current, ensuring fast switching times for the MOSFET, which translates to reduced power losses and improved efficiency in the application. Additionally, the LTC7001MPMSE#PBF has an adjustable under-voltage lockout that provides a configurable threshold to ensure the MOSFET operates only when sufficient gate voltage is present, enhancing the reliability and safety of the overall system.

With an operational temperature range from -55°C to +125°C, the LTC7001MPMSE#PBF is suitable for high-temperature environments, such as automotive under-the-hood applications, industrial automation, and other harsh settings where temperature extremes are common. This temperature resilience is a testament to the robustness of the product, ensuring consistent performance despite challenging conditions.

For ease of integration, the LTC7001MPMSE#PBF comes in a compact MSOP-10 package, which is space-efficient and allows for a minimal footprint on the PCB. This small size does not compromise its performance, making it an excellent choice for space-constrained applications where board real estate is at a premium.

In summary, the LTC7001MPMSE#PBF from Analog Devices Inc. is a reliable and efficient solution for driving high-side N-Channel MOSFETs. Its wide input voltage range, high gate drive current, adjustable under-voltage lockout, and high-temperature operation make it an ideal choice for a variety of demanding applications.

You May Also Be Interested in

NXP / Nexperia
HALF BRIDGE W/ OPT DRIVER ACE-Q1 / Gate Driver IC 180-VFBGA (8x8)
Need more? Email Us
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Infineon Technologies
4.5V~20V 8A 4A SOT-23-5 Gate Drivers RoHS
Lowest to $0.4657
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Texas Instruments
UCC27531DBVRG4 Texas Instruments Gate Drivers 2.5-A/5-A single-cha nnel gate driver wi datasheet, inventory, & pricing.
Lowest to $0.8150
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Infineon Technologies
10V~17.5V 700mA 360mA DSO-8 Gate Drivers RoHS
Lowest to $1.4553
Infineon Technologies
10V~20V 2.5A 2.5A DSO-8 Gate Drivers RoHS
Lowest to $2.3284
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6418 $58.2090
11+ $9.5523 $105.0753
17+ $9.2538 $157.3146
23+ $8.9553 $205.9719
29+ $8.6568 $251.0472
39+ $7.7612 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,430 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess