EN
  • EN
  • DE

LTC6930HMS8-8.19#TRPBF

Part No LTC6930HMS8-8.19#TRPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON 8.192MHZ 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Oscillator, Silicon IC 8.192MHz 8-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name LTC6930
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880044-LTC6930HMS8-8.19#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6930HMS8-8.19#TRPBF CAD Model

Description

Product Overview: LTC6930HMS8-8.19#TRPBF from Analog Devices Inc.

The LTC6930HMS8-8.19#TRPBF is a high-performance, precision silicon oscillator from Analog Devices Inc., designed to provide a stable and reliable clock signal for a wide range of electronic applications. This compact, low-power device is an ideal solution for systems where space is at a premium and power efficiency is crucial.

Key Features

  • Frequency: The LTC6930 series offers a fixed frequency of 8.19 MHz, providing a precise clocking solution for your design.
  • Accuracy: With excellent frequency accuracy and stability, this device ensures consistent performance across temperature and voltage variations.
  • Supply Voltage: It operates over a supply voltage range of 2.25V to 5.5V, making it versatile for different power environments.
  • Low Power Consumption: The LTC6930HMS8-8.19#TRPBF is designed for power-sensitive applications, consuming minimal power to help extend battery life in portable devices.
  • Package: Housed in an MSOP-8 package, it is compact and suitable for space-constrained applications.
  • Temperature Range: This oscillator operates over an industrial temperature range, making it reliable in various harsh environments.

Applications

The LTC6930HMS8-8.19#TRPBF is a versatile component that can be used in a multitude of applications, including but not limited to:

  • Portable and battery-powered electronics
  • Wireless communication systems
  • Microcontroller clock generation
  • Industrial and automotive electronics
  • Medical devices

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC6930HMS8-8.19#TRPBF is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial applications. Whether you're designing a new product or looking for a reliable clock source for your existing application, this oscillator from Analog Devices Inc. offers the performance and dependability you need.

You May Also Be Interested in

Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
HGSEMI
DIP-14 Programmable Timers and Oscillators RoHS
Lowest to $0.3442
Maxim Integrated
IC OSC CLOCK 125MHZ 10-LCCC / Clock Oscillator IC 125MHz 10-LCCC (5x3.2)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $5.6035
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.3306

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess