EN
  • EN
  • DE

LTC6930HDCB-8.00#TRMPBF

Part No LTC6930HDCB-8.00#TRMPBF
Manufacturer Analog Devices Inc.
Catalog OEM Parts (J - L)
Description LTC6930-X.XX - 32.768kHz to 8.192MHz Precision µPower Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DFN
Depth 3 mm
Frequency 8 MHz
Lead Free Contains Lead
Length 2 mm
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 8
Operating Supply Current 926 µA
Packaging Tape and Reel
RoHS Compliant
Schedule B 8542390000
Win Source Part Number 1072646-LTC6930HDCB-8.00#TRMPBF
Categories OEM Parts(J-L)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC6930HDCB-8.00#TRMPBF CAD Model

Description

Analog Devices Inc. LTC6930HDCB-8.00#TRMPBF Precision Silicon Oscillator

The LTC6930HDCB-8.00#TRMPBF is a high-performance, precision silicon oscillator designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This compact and reliable component offers a fixed frequency of 8.00MHz, making it an excellent choice for a wide range of applications that require a stable and precise clock signal.

Engineered with versatility in mind, the LTC6930 series is notable for its low power consumption and high accuracy. The LTC6930HDCB-8.00#TRMPBF, in particular, boasts a frequency accuracy of ±0.5% over the full operating temperature range, ensuring dependable performance under varying environmental conditions. This makes it an ideal solution for portable and battery-powered devices, as well as for industrial and automotive systems where power efficiency and consistency are paramount.

The oscillator is encapsulated in a compact, 6-lead DFN package with a footprint of just 2mm x 3mm, allowing for high-density mounting and saving valuable board space. Furthermore, the device is characterized by a low startup time, typically reaching a stable frequency output in less than 5ms, which is critical for systems that demand a quick response time.

Additional features of the LTC6930HDCB-8.00#TRMPBF include a wide supply voltage range from 2.25V to 5.5V, enabling it to accommodate various power supply levels, and an output enable function that allows the oscillator to be enabled or disabled via an external control line. This functionality is particularly useful for power management and for reducing power consumption when the oscillator is not in use.

The LTC6930HDCB-8.00#TRMPBF is available in tape and reel packaging, designated by the 'TRMPBF' suffix, which facilitates automated assembly and is suitable for high-volume production environments. With its robust performance and ease of integration, this precision oscillator from Analog Devices Inc. is an excellent choice for engineers and designers looking to enhance the reliability and efficiency of their electronic systems.

Whether you are developing consumer electronics, communication devices, or complex industrial equipment, the LTC6930HDCB-8.00#TRMPBF offers a straightforward, high-quality solution for your timing requirements.

You May Also Be Interested in

Lite-On Inc.
Need more? Email Us
KEC
Lowest to $0.0658
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Leshan Radio
Lowest to $0.0215
Leshan Radio
Lowest to $0.0382
Samsung
Need more? Email Us
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess