EN
  • EN
  • DE

LTC6820HUD#PBF

Part No LTC6820HUD#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197210-LTC6820HUD#PBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Interface Specialized
Series isoSPI
Package Tube
Product Status Active
Applications Isolated Communications Interface
Interface SPI
Voltage - Supply 2.7V ~ 5.5V
Package / Case 16-WFQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian LTC6820HUD#PBF CAD Model

Description

Product Overview: LTC6820HUD#PBF

The LTC6820HUD#PBF is a state-of-the-art communication interface IC designed and manufactured by Analog Devices Inc. This high-performance product facilitates robust data transmission over long distances and through harsh environments, making it an ideal solution for industrial, automotive, and communication systems.

Key Features

  • High-Speed Interface: The LTC6820HUD#PBF supports high-speed SPI data signals up to 1Mbps, enabling quick and efficient communication between devices.
  • Isolated Design: This IC features an isolated design that helps in protecting the system against high voltage and noise, ensuring reliable data transfer even in electrically noisy environments.
  • Long-Distance Communication: It is capable of driving SPI communication lines up to 100 meters, making it suitable for applications that require data transmission over extended distances.
  • Low Power Consumption: With its energy-efficient operation, the LTC6820HUD#PBF minimizes power usage, which is critical for battery-powered and energy-sensitive applications.
  • Robust Construction: Encased in a durable package, the LTC6820HUD#PBF is built to withstand tough conditions and is suitable for use in a wide range of temperatures.

Applications

The versatility of the LTC6820HUD#PBF allows it to be employed in a variety of sectors. Common applications include:

  • Industrial control systems
  • Automotive networks
  • Remote sensor modules
  • Data acquisition systems
  • Distributed control systems

Technical Specifications

The LTC6820HUD#PBF boasts impressive technical specifications that include:

  • Supply Voltage: 3.0V to 5.5V
  • Operating Temperature Range: -40°C to +125°C
  • Package: 4mm × 3mm DFN-14
  • RoHS Compliant

In conclusion, the LTC6820HUD#PBF from Analog Devices Inc. is a high-quality, reliable communication interface IC that offers a blend of performance, durability, and efficiency. Its ability to handle high-speed data transmission over long distances and in challenging environments makes it a top choice for engineers and designers across various industries.

You May Also Be Interested in

Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8169 $54.0845
12+ $8.8754 $106.5048
18+ $8.5981 $154.7658
25+ $8.3207 $208.0175
32+ $8.0434 $257.3888
42+ $7.2113 $302.8746
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,310 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess