Product Overview: LTC6811IG-2#PBF from Analog Devices Inc.
The LTC6811IG-2#PBF is a high-performance, multicell battery stack monitor that plays a critical role in the management of advanced battery systems. Manufactured by Analog Devices Inc., this integrated circuit is designed to precisely measure up to 12 series-connected battery cell voltages with a total measurement error of less than 1.2mV. The device is an essential component for electric vehicles, energy storage systems, and other applications requiring reliable battery monitoring.
This robust battery monitor operates over a wide temperature range, ensuring consistent performance even under extreme conditions. The LTC6811IG-2#PBF is housed in a 44-lead SSOP (Shrink Small Outline Package) that is highly resistant to environmental factors, making it suitable for harsh industrial applications.
Key Features:
- Multicell Battery Monitoring: Capable of monitoring up to 12 series-connected cells, which allows for flexible usage in various battery configurations.
- High Accuracy: Offers a total measurement error of less than 1.2mV, enabling precise battery management and ensuring the longevity and reliability of the battery system.
- Temperature Range: Operates over a temperature range of -40°C to +125°C, suitable for automotive and industrial environments.
- Robust Package: Comes in a durable 44-lead SSOP package, providing protection against harsh conditions.
- Communication Interface: Features an ISO 26262-compliant SPI interface for high-speed data communication and daisy-chaining of multiple devices.
- Integrated Balancing: Includes an onboard passive balancing function for each cell, facilitating optimal battery performance and lifespan.
- Configurable: Programmable GPIOs and PWM outputs for system control and status indication.
Applications:
- Electric and hybrid vehicles
- Energy storage systems
- Backup power systems
- Uninterruptible power supplies (UPS)
- Portable power tools
The LTC6811IG-2#PBF is an essential device for designers and engineers who are looking to implement advanced battery management systems with high accuracy and reliability. With its comprehensive feature set and robust design, it is well-suited to meet the demands of today's sophisticated energy applications.