The IDT70V659S10DR is a high-speed synchronous SRAM organized as 128K x 36 or 256K x 18. It is designed for applications requiring high bandwidth and low latency memory access.
Applications
- Networking
- Telecommunications
- Data Communications
- High-Performance Computing
- Cache Memory
Features
- High-speed access time: 10ns
- Internal synchronous self-timed write
- Single 3.3V power supply
- LVTTL Compatible Inputs and Outputs
- Byte Write Enable
- Available in various package options
Benefits
- High bandwidth for improved system performance
- Simplified memory control with internal self-timed write
- Lower power consumption for energy-efficient systems
- Easy interfacing with standard logic levels
- Flexible write operation for efficient data handling
Technical Specifications
The IDT70V659S10DR operates at 3.3V. The access time is 10ns. The device offers LVTTL-compatible inputs and outputs and comes in different package options to suit various design requirements. It supports byte write enable for selective memory updates.