EN
  • EN
  • DE

LTC6804HG-2

Part No LTC6804HG-2
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description LTC6804 - MULTICELL BATTERY MONI / Battery Battery Monitor IC Multi-Chemistry 48-SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management
Mfr Analog Devices Inc.
Series -
Package Bulk
Product Status Obsolete
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 12
Fault Protection Over/Under Voltage
Interface I²C, SPI
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 48-FSOP (0.209", 5.30mm Width)
Supplier Device Package 48-SSOP
Base Product Number LTC6804
RoHS Status RoHS non-compliant
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 1 pcs
Win Source Part Number 1382683-LTC6804HG-2
Ultra Librarian 3D Model Ultra Librarian LTC6804HG-2 CAD Model

Description

Analog Devices Inc. LTC6804HG-2 Battery Monitoring IC

The LTC6804HG-2 from Analog Devices Inc. is a high-performance battery monitoring integrated circuit (IC) designed for use in electric vehicles (EVs), hybrid electric vehicles (HEVs), and other energy storage systems that require precise battery management. This advanced IC is capable of measuring up to 12 series-connected battery cells with a total measurement error of less than 1.2mV.

The LTC6804HG-2 offers robust features that make it an ideal choice for safety-critical applications. It includes a proprietary redundant voltage reference, which ensures accuracy and reliability in the cell voltage measurements. This product is specifically designed to withstand harsh automotive environments and is fully automotive qualified, meeting the stringent requirements of the AEC-Q100 standard.

Key features of the LTC6804HG-2 include:

  • Simultaneous sampling of all cells for accurate state of charge (SOC) and state of health (SOH) determination.
  • Integrated temperature sensing to monitor the thermal conditions of the battery pack.
  • Robust communication interface with built-in error checking for data integrity.
  • Programmable cell discharge capability to balance the charge across the battery pack.
  • Support for daisy-chaining multiple LTC6804HG-2 devices to monitor larger battery strings.

The IC provides a flexible configuration that supports a wide range of battery chemistries, including lithium-ion, lithium-polymer, and lithium iron phosphate. It is designed to work in conjunction with a microcontroller, which can use the LTC6804HG-2's data to manage the battery pack's charging and discharging processes, thus optimizing the battery's performance and extending its lifespan.

The LTC6804HG-2 comes in a compact, thermally enhanced 44-lead plastic SSOP package, making it suitable for space-constrained applications. Its high level of integration simplifies design, reduces external component count, and helps to minimize the overall solution size and cost.

For engineers and designers looking for a reliable and accurate battery monitoring solution, the LTC6804HG-2 from Analog Devices Inc. offers a compelling combination of precision, robustness, and versatility, making it a top choice for advanced battery management systems.

You May Also Be Interested in

Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $0.7075
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
Need more? Email Us
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
Lowest to $37.2795
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.8000 $93.6000
3+ $38.4000 $115.2000
5+ $37.2000 $186.0000
6+ $36.0000 $216.0000
8+ $34.8000 $278.4000
10+ $31.2000 $312.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,136 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess