EN
  • EN
  • DE

LTC6804HG-2#TRPBF

Part No LTC6804HG-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BATT MON MULTI 1-12C 48SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 17 Weeks
Features Battery Battery Monitor IC Multi-Chemistry 48-SSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 48-FSOP (0.209", 5.30mm Width)
Case / Package 48-SSOP
Family Name LTC6804
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC6804HG-2#TRPBFCT, 505-LTC6804HG-2#TRPBFTR, LTC6804HG-2#TRPBF-ND, 505-LTC6804HG-2#TRPBFDKR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880021-LTC6804HG-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6804HG-2#TRPBF CAD Model

Description

Analog Devices Inc. LTC6804HG-2#TRPBF Product Overview

The LTC6804HG-2#TRPBF is a high-performance, multicell battery stack monitor from Analog Devices Inc., a leading company in the design and manufacturing of high-performance integrated circuits. This advanced product is specifically engineered to accurately measure up to 12 series-connected battery cells with a total measurement error of less than 1.2mV. It is an essential component for managing and ensuring the safety and efficiency of rechargeable battery packs, which are commonly used in electric vehicles, energy storage systems, and other applications that require precise battery monitoring.

Designed with robustness in mind, the LTC6804HG-2#TRPBF operates over a wide temperature range, making it suitable for harsh environments. It also features a high level of integration, which simplifies the design of battery management systems and helps reduce overall system cost and complexity.

Key Features

  • High Accuracy: The device delivers outstanding measurement accuracy for each cell, which is critical for balanced charging and discharging, thus prolonging battery life.
  • Multicell Monitoring: Capable of monitoring up to 12 cells connected in series, the LTC6804HG-2#TRPBF can handle the voltage monitoring requirements of most multicell battery configurations.
  • Robust Communication: Incorporates a reliable two-wire isoSPI communication interface that ensures safe data transfer even in high noise environments.
  • Temperature Range: With an operational temperature range from -40°C to 125°C, it is designed to perform reliably in extreme conditions.
  • Integrated Fault Detection: Features comprehensive self-test capabilities, ensuring dependable performance and safety for the battery management system.

Applications

The LTC6804HG-2#TRPBF is ideal for use in various applications where battery health and performance are critical. These include electric and hybrid electric vehicles, where it helps to optimize battery usage and extend vehicle range. It is also well-suited for stationary energy storage systems, such as those used for grid stabilization and renewable energy integration, as well as backup power systems that require reliable battery management.

In summary, the LTC6804HG-2#TRPBF from Analog Devices Inc. represents a sophisticated solution for advanced battery management, offering high accuracy, reliability, and ease of integration, making it a top choice for engineers and designers in the energy storage and electric mobility sectors.

You May Also Be Interested in

Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2820 $62.5640
5+ $25.6676 $128.3380
7+ $24.8648 $174.0536
10+ $24.0633 $240.6330
13+ $23.2605 $302.3865
17+ $20.8547 $354.5299
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess