EN
  • EN
  • DE

LTC6752ISC6-4#TRMPBF

Part No LTC6752ISC6-4#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMPARATOR 1 GEN PUR SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000908-LTC6752ISC6-4#TRMPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) -Linear- Comparators
Package Tape & Reel (TR) /Cut Tape (CT)
Package / Case 6-TSSOP, SC-88, SOT-363
Mounting Type Surface Mount
Supplier Device Package SC-70-6
Operating Temperature -40°C ~ 85°C
Base Product Number LTC6752
Type General Purpose
Output Type CMOS
Ultra Librarian 3D Model Ultra Librarian LTC6752ISC6-4#TRMPBF CAD Model

Description

The LTC6752ISC6-4#TRMPBF is a high-speed, low-power comparator manufactured by Analog Devices Inc., a leader in high-performance analog technology. This comparator is designed to offer fast propagation delays while maintaining low power consumption, making it an ideal choice for various applications that require quick response times and energy efficiency.

Key Features

  • Speed: The LTC6752 series boasts propagation delays as low as 2.9ns, facilitating rapid signal processing which is crucial for high-speed applications.
  • Power Efficiency: Despite its speed, the device operates with a low supply current, thereby ensuring efficient power usage and extending battery life in portable applications.
  • Voltage Range: It features a wide supply voltage range from 2.45V to 5.25V, offering flexibility in various system designs and compatibility with a range of power sources.
  • Output Latch: The LTC6752ISC6-4#TRMPBF includes a latch function that allows the output state to be held, providing additional control for timing-sensitive tasks.
  • Overdrive Protection: The comparator is designed to handle input overdrive conditions, ensuring reliable performance and protection against signal spikes.
  • Packaging: It comes in a compact SC-70 package, which is suitable for space-constrained applications.

Applications

The LTC6752ISC6-4#TRMPBF is versatile and can be used in a wide array of applications. These include:

  • High-speed data acquisition systems
  • Zero-crossing detectors
  • Window comparators
  • High-speed triggers
  • Pulse-width modulation (PWM) circuits
  • Signal line receivers
  • Portable instrumentation

Quality and Reliability

Analog Devices Inc. ensures that the LTC6752ISC6-4#TRMPBF meets the highest quality and reliability standards. The product is available in tape and reel packaging, designated by the #TRMPBF suffix, which is suitable for automated assembly processes, ensuring efficient manufacturing and supply chain management.

Conclusion

With its combination of speed, power efficiency, and robust feature set, the LTC6752ISC6-4#TRMPBF from Analog Devices Inc. is an excellent choice for designers who need a reliable, high-performance comparator for their electronic systems.

You May Also Be Interested in

Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Texas Instruments
QUAD DIFFERENTIAL COMPARATOR
Lowest to $0.4621
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
ON Semiconductor
Dual Differential Comparator | IC COMPARATOR DUAL DIFF 8-DIP
Lowest to $8.5031
Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL DIFF COMPARATOR 8-TSSOP
Lowest to $0.1180
Texas Instruments
LM6511 180 ns 3V Comparator | IC COMPARATOR 180 NS 3V 8-SOIC
Lowest to $1.9346
Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Maxim Integrated
Single/Dual, Ultra-Fast, Low-Power, Precision TTL Comparators | IC COMPARATOR LP 16-DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0459 $56.3672
18+ $5.7813 $104.0634
27+ $5.6006 $151.2162
37+ $5.4199 $200.5363
48+ $5.2393 $251.4864
64+ $4.6973 $300.6272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess