EN
  • EN
  • DE

LTC6655CHMS8-3.3#PBF

Part No LTC6655CHMS8-3.3#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% 8MSOP  /  Series Voltage Reference IC Fixed 3.3V V ±0.05% 5 mA 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Package Tube
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3.3V
Current - Output 5 mA
Tolerance ±0.05%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 0.25ppmp-p
Voltage - Input 3.8V ~ 13.2V
Current - Supply 7.5mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LTC6655
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC6655CHMS833PBF,-2735-LTC6655CHMS8-3.3#PBF,LTC6655CHMS8-3.3#PBF-ND,505-LTC6655CHMS8-3.3#PBF
Standard Package 50
Win Source Part Number 1030600-LTC6655CHMS8-3.3#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6655CHMS8-3.3#PBF CAD Model

Description

Analog Devices Inc. LTC6655CHMS8-3.3#PBF Low Noise, Low Drift Precision Reference

The LTC6655CHMS8-3.3#PBF is a high-precision voltage reference component manufactured by Analog Devices Inc., designed to offer a stable and precise reference voltage for high-resolution analog-to-digital and digital-to-analog conversions in sensitive electronic systems. This reference is part of the LTC6655 series, which is renowned for its low noise and low drift characteristics, making it an ideal choice for critical applications where voltage stability is paramount.

This particular model provides a fixed output voltage of 3.3V, which is maintained with a remarkable precision over a wide range of operating conditions, including temperature variations and load changes. The LTC6655CHMS8-3.3#PBF is characterized by its excellent temperature coefficient, typically less than 2ppm/°C, and long-term stability, ensuring a reliable performance over the lifespan of the device.

The LTC6655CHMS8-3.3#PBF comes in an 8-lead MSOP package, which is compact and suitable for space-constrained applications. It operates over a wide supply voltage range and has a low dropout voltage, making it versatile for various circuit designs. Additionally, it features a low output noise of only 125nVP-P (0.1Hz to 10Hz), contributing to the high signal integrity required in precision instruments.

Key features of the LTC6655CHMS8-3.3#PBF include:

  • Fixed 3.3V output with high accuracy
  • Low temperature coefficient:
  • Excellent long-term stability
  • Low noise: 125nVP-P (0.1Hz to 10Hz)
  • Wide operating supply range
  • Low dropout voltage
  • 8-lead MSOP package suitable for compact designs

Applications that benefit from the precision and stability of the LTC6655CHMS8-3.3#PBF include high-end data acquisition systems, medical devices, test and measurement equipment, and professional audio equipment. Engineers and designers can rely on this voltage reference to deliver consistent performance and enhance the overall accuracy of their electronic systems.

Analog Devices Inc. is a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits, and the LTC6655CHMS8-3.3#PBF is a testament to their commitment to quality and innovation in precision voltage references.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.4007 $58.2021
7+ $15.9185 $111.4295
10+ $15.4211 $154.2110
14+ $14.9236 $208.9304
18+ $14.4262 $259.6716
24+ $12.9338 $310.4112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess