EN
  • EN
  • DE

LTC6655BHMS8-3#TRPBF

Part No LTC6655BHMS8-3#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.025% 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features Voltage Reference IC V 5 mA
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LTC6655
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC6655BHMS8-3#TRPBF-ND, LTC6655BHMS8-3#TRPBFTR, LTC6655BHMS8-3#TRPBFCT, LTC6655BHMS8-3#TRPBFDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880012-LTC6655BHMS8-3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6655BHMS8-3#TRPBF CAD Model

Description

Analog Devices Inc. LTC6655BHMS8-3#TRPBF Low Noise, Low Drift Precision Reference

The LTC6655BHMS8-3#TRPBF from Analog Devices Inc. is a high-accuracy, low-noise, and low-drift voltage reference designed to ensure stability and precision in a wide range of applications. This component operates at a nominal voltage of 3.0 volts and is housed in a compact MSOP-8 package, making it suitable for space-constrained applications.

With an initial accuracy of 0.025% and a low temperature coefficient of 2ppm/°C, the LTC6655 series is engineered to provide a stable voltage reference over a wide temperature range. This performance is essential for high-resolution analog-to-digital conversions, precise instrumentation, and sensitive applications where voltage accuracy is critical.

The LTC6655BHMS8-3#TRPBF features a low output noise of only 125nV/√Hz (at 0.1Hz to 10Hz), which is a key parameter for noise-sensitive applications such as medical devices, precision measurement equipment, and high-end audio products. Its low drift and low noise characteristics are achieved through the use of a buried Zener reference, which is known for its excellent long-term stability and low noise performance.

This voltage reference also offers excellent line and load regulation specifications, ensuring that the output voltage remains constant despite changes in input voltage or load current. The device is capable of sourcing or sinking up to 10mA of output current, providing flexibility in a variety of circuit configurations.

For added reliability, the LTC6655BHMS8-3#TRPBF is designed to operate over the industrial temperature range of -40°C to 125°C. Additionally, the device features a dropout voltage of merely 300mV, allowing it to function effectively even in low headroom situations.

Overall, the LTC6655BHMS8-3#TRPBF is a robust and precise voltage reference that provides the performance needed for mission-critical applications where accuracy and stability are paramount. Its combination of features makes it an excellent choice for designers looking to enhance the precision and reliability of their electronic systems.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.3835 $64.1505
5+ $20.0301 $100.1505
8+ $19.3534 $154.8272
12+ $18.0000 $216.0000
15+ $17.3234 $259.8510
19+ $16.6467 $316.2873
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess