EN
  • EN
  • DE

LTC6652BHMS8-2.048#PBF

Part No LTC6652BHMS8-2.048#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Series Voltage Reference IC Fixed 2.048V V ±0.1% 5 mA 8-MSOP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name LTC6652
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880009-LTC6652BHMS8-2.048#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6652BHMS8-2.048#PBF CAD Model

Description

Product Overview: LTC6652BHMS8-2.048#PBF from Analog Devices Inc.

The LTC6652BHMS8-2.048#PBF is a high precision, low drift voltage reference from Analog Devices Inc. This robust component offers a fixed 2.048V output with an initial accuracy of 0.025% and a guaranteed temperature coefficient of less than 10ppm/°C over the full industrial temperature range of -40°C to 125°C. Engineered for high-performance applications that require a stable and accurate voltage reference, the LTC6652BHMS8-2.048#PBF is an ideal choice for precision data converters, portable instrumentation, and industrial control systems.

Key Features:

  • High Accuracy: The LTC6652BHMS8-2.048#PBF offers an impressive initial accuracy, ensuring reliable performance for precision applications.
  • Low Temperature Drift: With a temperature coefficient below 10ppm/°C, this voltage reference maintains its accuracy across a wide range of operating temperatures.
  • Low Noise: It features low output noise, making it suitable for sensitive electronic applications where noise can be a critical factor.
  • Long-Term Stability: The device demonstrates excellent long-term stability, which is essential for maintaining system accuracy over time and under varying conditions.
  • Wide Supply Range: The LTC6652BHMS8-2.048#PBF operates with a supply range from 2.7V to 5.5V, providing flexibility in diverse power environments.
  • Robust Package: Housed in an MSOP-8 package, it is designed to meet the space and weight constraints of modern electronic devices.

Applications:

  • Precision Data Converters
  • Portable Instrumentation
  • Industrial Control Systems
  • Automotive Electronics
  • Medical Devices

With its combination of high accuracy, low drift, and low noise, the LTC6652BHMS8-2.048#PBF from Analog Devices Inc. represents a reliable solution for designers looking to enhance the performance of their advanced electronic systems. Whether for industrial, automotive, or medical applications, this voltage reference ensures consistent, precise operation that can be counted on.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9050 $53.1450
21+ $4.8452 $101.7492
32+ $4.6938 $150.2016
45+ $4.5423 $204.4035
57+ $4.3909 $250.2813
77+ $3.9367 $303.1259
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 860 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess