EN
  • EN
  • DE

LTC6432AIUF-15#PBF

Part No LTC6432AIUF-15#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC ADC DRIVER 24QFN / ADC Driver IC Audio 24-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Analog Devices Inc.
Package Tube
Type ADC Driver
Applications Audio
Mounting SMD (SMT)
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number LTC6432
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 505-LTC6432AIUF-15#PBFDKR-ND,-2735-LTC6432AIUF-15#PBF,505-LTC6432AIUF-15#PBF,505-LTC6432AIUF-15#PBFDKR,505-LTC6432AIUF-15#PBFCT,LTC6432AIUF-15#PBF-ND,505-LTC6432AIUF-15#PBFCT-ND
Standard Package 91
Win Source Part Number 997746-LTC6432AIUF-15#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6432AIUF-15#PBF CAD Model

Description

Product Overview

The LTC6432AIUF-15#PBF is a high-performance, differential gain block amplifier designed by Analog Devices Inc. This state-of-the-art component is a testament to the company's dedication to providing innovative solutions for a wide range of applications, including telecommunications, test equipment, and defense systems.

Key Features

  • Frequency Range: The amplifier operates efficiently across a broad frequency range, making it suitable for various RF and IF signal processing tasks.
  • High Linearity: It delivers exceptional linearity, which is crucial for maintaining signal fidelity and reducing distortion in demanding applications.
  • Fixed Gain: With a fixed gain of 15.5 dB, it provides consistent amplification without the need for external gain control components.
  • Low Noise Figure: The LTC6432AIUF-15#PBF boasts a low noise figure, ensuring that signal integrity is preserved even in noise-sensitive environments.
  • Differential Outputs: The differential outputs provide improved signal quality and reduce susceptibility to external noise and interference.
  • Power Supply Range: It supports a wide power supply range, offering flexibility in system power design.
  • Package: The device comes in a compact QFN package, which is ideal for space-constrained applications.

Applications

  • Wireless Infrastructure
  • Test and Measurement Equipment
  • Active Antenna Arrays
  • IF and RF Signal Processing
  • Communications Receivers
  • Aerospace and Defense Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC6432AIUF-15#PBF is no exception. This product is designed to meet the stringent requirements of industrial and military-grade applications, ensuring performance and durability in even the most challenging conditions.

Conclusion

With its robust feature set and versatile applications, the LTC6432AIUF-15#PBF from Analog Devices Inc. represents a superior choice for professionals seeking a reliable and high-quality differential gain block amplifier. Its combination of high linearity, low noise, and broad frequency range makes it an essential component for any high-performance signal processing system.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.7707 $79.5414
3+ $37.2535 $111.7605
5+ $35.9950 $179.9750
6+ $33.4778 $200.8668
8+ $32.2193 $257.7544
10+ $30.9607 $309.6070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess