EN
  • EN
  • DE

LTC6410IUD-6#TRPBF

Part No LTC6410IUD-6#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Differential Amplifier 1 Circuit Differential 16-QFN (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-WFQFN Exposed Pad
Case / Package 16-QFN (3x3)
Family Name LTC6410
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880000-LTC6410IUD-6#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6410IUD-6#TRPBF CAD Model

Description

Product Overview: LTC6410IUD-6#TRPBF

The LTC6410IUD-6#TRPBF is a high-performance, low-distortion differential amplifier designed and manufactured by Analog Devices Inc. This component is engineered for demanding applications that require a combination of high linearity, low noise, and wide bandwidth. It is a versatile device suitable for a range of signal processing tasks in the communications, imaging, and industrial markets.

Key Features

  • Frequency Range: The LTC6410IUD-6#TRPBF operates over a broad frequency range, providing a bandwidth of 1.5GHz, which makes it ideal for high-speed data acquisition systems and various RF applications.
  • Low Distortion: With its exceptional linearity, the amplifier boasts an output third-order intercept point (OIP3) of 46dBm at 100MHz, ensuring minimal signal distortion even at high frequencies.
  • High Gain: The device offers a fixed gain of 6dB, allowing for signal amplification without the need for external gain-setting components, simplifying circuit design and reducing board space requirements.
  • Differential Outputs: The differential outputs provide improved noise immunity and are well-suited for driving analog-to-digital converters (ADCs), ensuring high-fidelity signal conversion.
  • Power Efficiency: It operates on a single 5V supply, drawing a typical supply current of 95mA, making it a power-efficient choice for portable and battery-powered applications.

Applications

  • High-Speed Data Acquisition Systems
  • IF and Baseband Signal Processing
  • Communications Infrastructure
  • Medical Imaging Equipment
  • Automated Test Equipment (ATE)

Quality and Reliability

The LTC6410IUD-6#TRPBF is housed in a compact 16-lead QFN package, ensuring a small footprint on circuit boards. It is designed to operate over the industrial temperature range of -40°C to 85°C, making it reliable in a variety of environmental conditions. As with all Analog Devices products, this amplifier is built with high-quality materials, ensuring long-term reliability and performance stability.

Analog Devices Inc. is known for its commitment to providing high-quality, precision components, and the LTC6410IUD-6#TRPBF is no exception. It is the ideal choice for designers looking to enhance their systems with a robust, high-speed differential amplifier that delivers consistent performance.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess