EN
  • EN
  • DE

LTC6400CUD-8#PBF

Part No LTC6400CUD-8#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Type ADC Driver
Applications Data Acquisition
Mounting Type Surface Mount
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number LTC6400
Standard Package 121 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 197937-LTC6400CUD-8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6400CUD-8#PBF CAD Model

Description

Product Overview: LTC6400CUD-8#PBF from Analog Devices Inc.

The LTC6400CUD-8#PBF is a high-performance, low-noise, low-distortion differential amplifier designed by Analog Devices Inc. to cater to the demanding requirements of communications, imaging, and high-speed data acquisition systems. This device is well-suited for driving high-performance analog-to-digital converters (ADCs) or as a receiver in communication systems due to its exceptional linearity and noise performance.

Key Features:

  • High Linearity: The LTC6400CUD-8#PBF boasts an outstanding linearity with a 3rd Order Intercept Point (IP3) of 46dBm at 100MHz, which makes it ideal for applications where maintaining signal fidelity is critical, such as in advanced communication systems and radar.
  • Low Noise Figure: With a low noise figure of 10.5dB, this amplifier ensures that signal integrity is maintained by minimizing additional noise, which is particularly beneficial in RF and IF signal chains.
  • Fixed Gain: The device has a fixed gain of 8dB, which simplifies system design by eliminating the need for external gain-setting components.
  • High Frequency Operation: The LTC6400CUD-8#PBF operates at a wide frequency range, making it versatile for various applications that require a high-speed operation.
  • Power Efficient: It is designed for power-sensitive applications, offering a low power consumption that helps in reducing the overall system power budget.
  • Compact Package: Housed in a 16-lead QFN package, the LTC6400CUD-8#PBF is compact and suitable for space-constrained applications.

Applications:

The LTC6400CUD-8#PBF is a versatile component that can be used in a variety of applications, including:

  • Wireless and Wired Broadband Communication
  • IF and Baseband Signal Chains
  • Radar and Satellite Systems
  • Test and Measurement Equipment
  • High-Speed Data Acquisition Systems
  • Medical Imaging Equipment

With its high performance and reliability, the LTC6400CUD-8#PBF from Analog Devices Inc. is an excellent choice for designers looking to enhance the performance of their high-speed signal processing systems. Its integration into a system ensures minimal signal distortion and noise, leading to improved overall system quality and performance.

You May Also Be Interested in

Maxim Integrated
3.3V TRANSIMPEDANCE PREAMPLIFIER
Lowest to $83.0919
Maxim Integrated
OPERATIONAL AMPLIFIER
Lowest to $3.3622
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $10.5382
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570
National Semiconductor (TI)
RF AND BASEBAND CIRCUIT
Lowest to $81.6135
SANYO Semiconductor (U.S.A) Corporation
MONOLITHIC LINEAR IC WITH DRIVER
Lowest to $0.4897
Intersil
LINE DRIVER/RECEIVER
Lowest to $2.6900
Maxim Integrated
125MBPS TO 2.5GBPS, INTEGRATED L
Lowest to $6.4030

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess