EN
  • EN
  • DE

LTC6363HMS8-2#PBF

Part No LTC6363HMS8-2#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 1 CIRCUIT 8MSOP / Differential Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tube
Amplifier Type Differential
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 75V/µs
Gain Bandwidth Product 500 MHz
-3db Bandwidth 35 MHz
Current - Input Bias 100 nA
Voltage - Input Offset 25 µV
Current - Supply 1.9mA
Current - Output / Channel 55 mA
Voltage - Supply Span (Min) 2.8 V
Voltage - Supply Span (Max) 11 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LTC6363
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names LTC6363HMS8-2#PBF-ND,505-LTC6363HMS8-2#PBF,-2735-LTC6363HMS8-2#PBF
Standard Package 50
Win Source Part Number 980632-LTC6363HMS8-2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6363HMS8-2#PBF CAD Model

Description

Product Overview: LTC6363HMS8-2#PBF

The LTC6363HMS8-2#PBF is a high-performance, differential amplifier from Analog Devices Inc., designed to provide precision signal conditioning in a variety of applications. This amplifier is part of the LTC6363 family of products known for their low noise and low distortion characteristics, making them ideal for driving high-resolution analog-to-digital converters (ADCs) and buffering digital-to-analog converters (DACs).

Key Features

  • Low Offset Voltage: The LTC6363HMS8-2#PBF boasts an ultra-low offset voltage, which minimizes errors in signal processing and ensures high accuracy in measurement and control systems.
  • Low Noise: With its low noise performance, this amplifier is well-suited for applications that require a clean signal path, such as medical instrumentation and precision data acquisition systems.
  • High Linearity: The device exhibits high linearity, which is essential for maintaining signal fidelity, particularly in communication systems and audio processing.
  • Wide Bandwidth: It offers a wide bandwidth, enabling it to handle a broad range of frequencies and making it versatile for use in different types of electronic equipment.
  • Power Efficiency: The LTC6363HMS8-2#PBF is designed for power efficiency, which helps to reduce power consumption in portable and battery-powered devices.

Applications

The amplifier is suitable for a variety of applications, including:

  • High-resolution ADC/DAC buffering
  • Precision instrumentation
  • Test and measurement equipment
  • Active filtering
  • Seismic and medical imaging systems

Product Specifications

The LTC6363HMS8-2#PBF comes in an MSOP-8 package and is characterized for operation from -40°C to 125°C. It is designed to work with a wide supply voltage range, accommodating various system requirements. The robust design ensures reliable performance even in harsh environmental conditions.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The LTC6363HMS8-2#PBF is manufactured with rigorous standards, ensuring that it meets the high expectations of industry professionals and maintains performance over its lifespan.

Whether you're designing a high-precision data acquisition system or looking for a reliable amplifier for a medical device, the LTC6363HMS8-2#PBF from Analog Devices Inc. offers the performance and reliability that you need.

You May Also Be Interested in

Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $165.4412 $165.4412
2+ $159.9265 $319.8530
3+ $143.3824 $430.1472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 960 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess