EN
  • EN
  • DE

LTC6268IS6#TRPBF

Part No LTC6268IS6#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 47 Weeks
Features J-FET Amplifier 1 Circuit Rail-to-Rail TSOT-23-6
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package TSOT-23-6
Family Name LTC6268
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 505-LTC6268IS6#TRPBFTR, LTC6268IS6#TRPBF-ND, 505-LTC6268IS6#TRPBFCT, 505-LTC6268IS6#TRPBFDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879986-LTC6268IS6#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6268IS6#TRPBF CAD Model

Description

Product Overview: LTC6268IS6#TRPBF from Analog Devices Inc.

The LTC6268IS6#TRPBF is a high-speed, ultra-low bias current FET input operational amplifier from Analog Devices Inc., designed to cater to a wide range of applications requiring fast and precise signal amplification. This op-amp is particularly well-suited for photodiode amplification, due to its extremely low input bias current, and is housed in a compact SOT-23 package, making it ideal for space-constrained applications.

Key Features

  • Ultra-Low Bias Current: The LTC6268IS6#TRPBF boasts an ultra-low input bias current of 3fA (typical), which is crucial for high-impedance and charge-sensitive applications such as photodiode amplifiers and sensor interfaces.
  • High Speed: With a gain bandwidth product of 500MHz and a slew rate of 400V/µs, this op-amp is able to handle fast signal transitions, making it suitable for high-speed data acquisition systems, A/D converter drivers, and video processing circuits.
  • Low Input Capacitance: The device features a low input capacitance of 0.45pF, which minimizes loading on the circuit and is beneficial for high-frequency applications.
  • Low Distortion: It offers low distortion performance, which is essential for precision signal processing in communication systems and medical instrumentation.
  • Wide Supply Voltage Range: The LTC6268IS6#TRPBF operates over a wide supply voltage range from 3.1V to 5.25V, allowing flexibility in various circuit designs.
  • Extended Temperature Range: This product is designed to perform reliably in a wide temperature range from -40°C to 125°C, accommodating industrial and automotive applications.

Applications

The LTC6268IS6#TRPBF is versatile and can be used in multiple applications, including:

  • Photodiode Amplifiers
  • Transimpedance Amplifiers
  • High-Speed Integrators
  • Fast Sample-and-Hold Circuits
  • Medical Instrumentation
  • High-Quality Audio Amplification
  • Buffer Amplifiers

Given its superior performance characteristics, the LTC6268IS6#TRPBF from Analog Devices Inc. is an exceptional choice for designers looking to create high-precision, low-noise, and high-speed electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8908 $50.6724
8+ $13.8591 $110.8728
12+ $13.4260 $161.1120
16+ $12.9929 $207.8864
20+ $12.5598 $251.1960
27+ $11.2606 $304.0362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,560 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess