EN
  • EN
  • DE

LTC6256IKC#TRMPBF

Part No LTC6256IKC#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8UTDFN / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-UTDFN (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Series -
Package Tape & Reel (TR)
Product Status Obsolete
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 1.8V/µs
Gain Bandwidth Product 6.5 MHz
-3db Bandwidth 4.5 MHz
Current - Input Bias 5 nA
Voltage - Input Offset 100 µV
Current - Supply 65µA (x2 Channels)
Current - Output / Channel 35 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.25 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-UTDFN (2x2)
Base Product Number LTC6256
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 500 pcs
Win Source Part Number 1382675-LTC6256IKC#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6256IKC#TRMPBF CAD Model

Description

Product Overview: LTC6256IKC#TRMPBF by Analog Devices Inc.

The LTC6256IKC#TRMPBF is a high-performance, low-power operational amplifier from Analog Devices Inc., designed to meet a broad range of application requirements. This op-amp is part of a family of single/dual/quad operational amplifiers that utilize the company's advanced silicon technology to provide excellent speed, precision, and minimal power consumption.

This particular model is notable for its low offset voltage, low input bias currents, and high gain bandwidth product, making it an ideal choice for high-resolution data acquisition systems, portable medical devices, and other precision instrumentation. The LTC6256IKC#TRMPBF operates with a single or dual supply voltage ranging from 1.8V to 5.25V, which allows for flexible design options in battery-powered and space-constrained applications.

Key Features:

  • High Gain Bandwidth Product: With a 6.5MHz gain bandwidth product, this op-amp can handle a wide range of frequencies, making it suitable for filtering, amplification, and signal conditioning applications.
  • Low Noise: The device boasts a low input voltage noise density of 1.8nV/√Hz at 1kHz, which is critical for applications requiring low noise performance.
  • Power Efficiency: The LTC6256IKC#TRMPBF has a quiescent current of just 65µA per amplifier, which is beneficial for power-sensitive applications.
  • Stability: It offers rail-to-rail input and output, providing stable operation throughout the entire input and output voltage ranges.
  • Temperature Range: The device is specified for operation across the extended industrial temperature range of -40°C to 125°C, ensuring reliability in harsh environments.
  • Packaging: Available in a compact, 6-lead SC70 package, it is suitable for space-saving designs without compromising performance.

Applications:

  • Portable Medical Devices
  • Data Conversion Systems
  • Signal Conditioning
  • Active Filtering
  • Battery-Powered Instruments
  • Sensor Interfaces

The LTC6256IKC#TRMPBF is a testament to Analog Devices Inc.'s commitment to providing advanced electronic components that enhance the performance and efficiency of modern electronic systems. With its combination of low power, high precision, and robust design, this operational amplifier is a versatile solution for a wide array of applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1261 $57.7654
35+ $3.3855 $118.4925
53+ $3.2797 $173.8241
73+ $3.1739 $231.6947
95+ $3.0681 $291.4695
126+ $2.7507 $346.5882
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess