The LTC6244IDD#PBF is a dual high-performance operational amplifier from Analog Devices Inc., delivering exceptional speed and accuracy for a wide range of applications. This op-amp is designed to operate with a single or dual supply voltage, making it versatile for both battery-powered and line-powered systems.
Key Features
- High Speed: With a gain bandwidth product of 50MHz, the LTC6244 is capable of handling fast signal processing tasks with ease.
- Low Noise: Its low noise density of 8.5nV/√Hz at 1kHz ensures precision in sensitive applications such as medical instrumentation and audio processing.
- Low Power: The device has a low supply current of just 1.8mA per amplifier, which is ideal for power-sensitive applications.
- Rail-to-Rail Output: The op-amp provides a rail-to-rail output swing, which maximizes dynamic range in single-supply operations.
- Wide Supply Range: It can be powered from a single 2.7V to 11V supply or from dual ±2.7V to ±5.5V supplies, offering flexibility in various circuit designs.
- Low Offset Voltage: The device features a low input offset voltage, which minimizes error in high precision applications.
Applications
The LTC6244IDD#PBF is suitable for a broad spectrum of applications including:
- Active Filters
- Fast Amplifiers
- Buffer Amplifiers
- ADC/DAC Systems
- Audio and Video Signal Processing
- Data Acquisition Systems
Product Specifications
| Parameter |
Value |
| Number of Amplifiers |
2 |
| Bandwidth |
50MHz |
| Noise |
8.5nV/√Hz @ 1kHz |
| Supply Current |
1.8mA/amplifier |
| Supply Voltage Range |
2.7V to 11V (Single), ±2.7V to ±5.5V (Dual) |
| Operating Temperature Range |
-40°C to 125°C |
| Package |
8-Lead DFN |
The LTC6244IDD#PBF by Analog Devices Inc. is designed for those who require a combination of high speed, low noise performance, and efficient power consumption in a compact package, making it an excellent choice for cutting-edge electronic systems.