EN
  • EN
  • DE

LTC6228IDC#TRMPBF

Part No LTC6228IDC#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 6DFN / General Purpose Amplifier 1 Circuit Rail-to-Rail 6-DFN (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 500V/µs
Gain Bandwidth Product 890 MHz
-3db Bandwidth 730 MHz
Current - Input Bias 16 µA
Voltage - Input Offset 20 µV
Current - Supply 16mA
Current - Output / Channel 140 mA
Voltage - Supply Span (Min) 2.8 V
Voltage - Supply Span (Max) 11.75 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 6-WFDFN Exposed Pad
Supplier Device Package 6-DFN (2x2)
Base Product Number LTC6228
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names LTC6228IDC#TRMPBFTR,LTC6228IDC#TRMPBFCT,-2735-LTC6228IDC#TRMPBFCT,-2735-LTC6228IDC#TRMPBFDKR,LTC6228IDC#TRMPBFDKR
Standard Package 500
Win Source Part Number 1028254-LTC6228IDC#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6228IDC#TRMPBF CAD Model

Description

Product Overview: LTC6228IDC#TRMPBF from Analog Devices Inc.

The LTC6228IDC#TRMPBF is a high-speed, low-noise operational amplifier from Analog Devices Inc., designed to address the needs of a wide range of signal processing applications. This operational amplifier is part of the LTC6228 series, known for its exceptional speed and accuracy, making it an ideal choice for high-performance systems.

Key Features

  • High Speed: The LTC6228IDC#TRMPBF boasts a gain-bandwidth product of 890MHz, which allows for fast signal acquisition and processing, making it suitable for high-frequency applications.
  • Low Noise: With a low input noise density of 2.9nV/√Hz, this op-amp ensures that signal integrity is maintained, especially in sensitive measurement and data acquisition systems.
  • High Output Current: Capable of delivering an output current of 90mA, this device can drive heavy loads while maintaining a high slew rate of 600V/µs.
  • Power Efficiency: The LTC6228IDC#TRMPBF operates with a supply voltage range from 2.5V to 5.25V, providing flexibility in power-sensitive applications without compromising performance.
  • Stability: This op-amp is stable with capacitive loads as large as 10pF, which is beneficial for applications that involve capacitive sensors or long cable runs.

Applications

The LTC6228IDC#TRMPBF is versatile and can be used in various applications such as:

  • High-speed data acquisition systems
  • Automatic test equipment
  • Video and imaging systems
  • Telecommunications
  • Active filter circuits
  • Driving ADC inputs

Package and Quality

Enclosed in a compact 6-lead DFN package, the LTC6228IDC#TRMPBF is designed to save space on the PCB while offering robust performance. It is also available in a tape and reel package, which is ideal for automated manufacturing processes. The product adheres to the rigorous quality standards set by Analog Devices Inc., ensuring reliability and consistency for industrial-grade applications.

With its combination of speed, low noise, and power efficiency, the LTC6228IDC#TRMPBF operational amplifier from Analog Devices Inc. is a high-performance solution that meets the demanding requirements of modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1363 $64.2267
18+ $6.6759 $120.1662
27+ $6.4457 $174.0339
39+ $5.9854 $233.4306
51+ $5.7551 $293.5101
63+ $5.5250 $348.0750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,575 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess